IBM Microelectronics Integrated Circuits (ICs) - Embedded - Microprocessors IBM25PPC750GXECB6543T

Description
Win Source Part Number: 1232293-IBM25PPC750G XECB6543T Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 63 pct. MSL Level: Vendor Undefined REACH Status: REACH Affected Mfr: IBM Other Names: 2156-IBM25PPC750GXEC B6543T-600021
Request a Quote Datasheet
Description
Win Source Part Number: 1232293-IBM25PPC750G XECB6543T Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 63 pct. MSL Level: Vendor Undefined REACH Status: REACH Affected Mfr: IBM Other Names: 2156-IBM25PPC750GXEC B6543T-600021
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1232293-IBM25PPC750GXECB6543T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1232293-IBM25PPC750GXECB6543T
Integrated Circuits (ICs) - Embedded - Microprocessors 1232293-IBM25PPC750GXECB6543T
Win Source Part Number: 1232293-IBM25PPC750G XECB6543T Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 63 pct. MSL Level: Vendor Undefined REACH Status: REACH Affected Mfr: IBM Other Names: 2156-IBM25PPC750GXEC B6543T-600021

Win Source Part Number: 1232293-IBM25PPC750GXECB6543T
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 63 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Affected
Mfr: IBM
Other Names: 2156-IBM25PPC750GXECB6543T-600021

Buy Now Datasheet
32-bit 1000MHz BGA Embedded Microprocessor MPU - 694-IBM25PPC750GXECB6543T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 1000MHz BGA Embedded Microprocessor MPU
694-IBM25PPC750GXECB6543T
32-bit 1000MHz BGA Embedded Microprocessor MPU 694-IBM25PPC750GXECB6543T
RISC Microprocessor, 32-Bit, 1000MHz, CMOS, CBGA292, 21 X 21 MM, 1 MM PITCH, CERAMIC, BGA-292 Product overview: IBM25PPC750GXECB6543 T from IBM is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1000MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1000MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IBM25PPC750GXECB 6543T can be used for catalog matching and distributor lookup.

RISC Microprocessor, 32-Bit, 1000MHz, CMOS, CBGA292, 21 X 21 MM, 1 MM PITCH, CERAMIC, BGA-292 Product overview: IBM25PPC750GXECB6543T from IBM is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1000MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1000MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IBM25PPC750GXECB6543T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - IBM25PPC750GXECB6543T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
IBM25PPC750GXECB6543T
Microprocessors IBM25PPC750GXECB6543T
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1232293-IBM25PPC750GXECB6543T 694-IBM25PPC750GXECB6543T IBM25PPC750GXECB6543T
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 32-bit 1000MHz BGA Embedded Microprocessor MPU Microprocessors
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA716BGGCBDRQ1 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 538-LFBGA, FCBGA
Clock Speed 400 MHz
View Details
2 suppliers
Embedded - Microprocessors - AM1705BPTPD4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details