IBM Microelectronics Programmable Timers and Oscillators 3206K6784

Description
IC
Datasheet
Description
IC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 3206K6784 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
3206K6784
Programmable Timers and Oscillators 3206K6784
IC

IC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Oscillators
Product Number 3206K6784
Product Name Programmable Timers and Oscillators
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JV-25E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 2195-200675-MCSOVT-B16.384MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details