IBM Microelectronics Embedded Microprocessor MPU 25PPC604E2PE233DE1

Description
IBM25EMPPC604 - POWERPC 604E Product overview: 25PPC604E2PE233DE1 from IBM is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-25PPC604E2PE233D E1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IBM25EMPPC604 - POWERPC 604E Product overview: 25PPC604E2PE233DE1 from IBM is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-25PPC604E2PE233D E1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-25PPC604E2PE233DE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-25PPC604E2PE233DE1
Embedded Microprocessor MPU 694-25PPC604E2PE233DE1
IBM25EMPPC604 - POWERPC 604E Product overview: 25PPC604E2PE233DE1 from IBM is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-25PPC604E2PE233D E1 can be used for catalog matching and distributor lookup.

IBM25EMPPC604 - POWERPC 604E Product overview: 25PPC604E2PE233DE1 from IBM is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-25PPC604E2PE233DE1 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - 1219394-25PPC604E2PE233DE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1219394-25PPC604E2PE233DE1
Integrated Circuits (ICs) - Embedded - Microprocessors 1219394-25PPC604E2PE233DE1
Win Source Part Number: 1219394-25PPC604E2PE 233DE1 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: IBM Other Names: IBMIBM25PPC604E2PE23 3DE1,2156-25PPC604E2 PE233DE1 RoHS Status: Not applicable

Win Source Part Number: 1219394-25PPC604E2PE233DE1
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: IBM
Other Names: IBMIBM25PPC604E2PE233DE1,2156-25PPC604E2PE233DE1
RoHS Status: Not applicable

Buy Now
Microprocessors - 25PPC604E2PE233DE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
25PPC604E2PE233DE1
Microprocessors 25PPC604E2PE233DE1
Microprocessor IC *

Microprocessor IC *

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-25PPC604E2PE233DE1 1219394-25PPC604E2PE233DE1 25PPC604E2PE233DE1
Product Name Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBPD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
9 suppliers
Embedded - Microprocessors - AM3703CUS100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II Pro
Package Type P-BGA; Other; 689 TePBGA II
Clock Speed 800 MHz
View Details