SenDEC Panel Mount Inductive meters need only one wire to be connected and they mount easily in a dash or instrument panel. Panel Mount Inductive Meters can be programmed with Flash Alert Service Alarms and Tachometer function for 1 or 2 cylinder gas engines. All SenDEC meters are fully epoxy encapsulated making them extremely resistant to moisture, heat, and vibration. SenDEC also utilizes a polarized display, which make gauges easy to read even in direct sunlight.
Features
| Global Digital Instruments LLC | |
|---|---|
| Product Category | Digital Counters |
| Product Number | N211-0100-1003 |
| Product Name | Panel Mount Inductive Meter |
| Features | Audible or Visual Alarms (optional feature) |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |
| Number of Functions | Multi |
| Direction | Up Count |
| Functions | Count Totalizer; Preset |