SenDEC's N110 and N111 series surface mounted inductive hour meters and tach/hour meters are perfect for monitoring run time and tracking maintenance on any gas-powered equipment. All SenDEC surface mounted meters utilize a patented 1-wire hook-up which makes installation fast and easy.
Options on the N110 include Tachometer and Flash Alert Service Alarms. The N111 series features a small button on the front of the bezel that can be used to toggle between hour meter, resettable timers, and Flash Alert service alarms. The button can also be used to switch the firing pattern from 1:1 to 2:1.
Features
| Global Digital Instruments LLC | |
|---|---|
| Product Category | Digital Counters |
| Product Number | N110-0100-0071 |
| Product Name | Surface Mounted Inductive Meter |
| Features | Audible or Visual Alarms (optional feature) |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |
| Number of Functions | Multi |
| Direction | Up Count |
| Functions | Count Totalizer; Preset |