Global Connector Technology, Inc. Usb, 3.0 Type A, Receptacle, Th; Usb Connector Type Gct (Global Connector Technology) USB1085-30-B

Description
USB, 3.0 TYPE A, RECEPTACLE, TH; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Positions ; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
USB, 3.0 TYPE A, RECEPTACLE, TH; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Positions ; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb, 3.0 Type A, Receptacle, Th; Usb Connector Type Gct (Global Connector Technology) - 67W3218 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 3.0 Type A, Receptacle, Th; Usb Connector Type Gct (Global Connector Technology)
67W3218
Usb, 3.0 Type A, Receptacle, Th; Usb Connector Type Gct (Global Connector Technology) 67W3218
USB, 3.0 TYPE A, RECEPTACLE, TH; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Positions ; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Contact Material:Copper Alloy RoHS Compliant: Yes

USB, 3.0 TYPE A, RECEPTACLE, TH; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Positions; Connector Mounting:Through Hole Mount; Orientation:Vertical; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67W3218
Product Name Usb, 3.0 Type A, Receptacle, Th; Usb Connector Type Gct (Global Connector Technology)
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
USB Video Adapters - 1238062 - RS Components, Ltd.
Specs
Connector Type Audio / Video; USB
Coupling / Adapter Coupling / Adapter
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details