The Memory Socket, SIM Card, 6 Position, Full Reel (part number 67R9082) is designed for use with SIM cards and features a push-push insertion and ejection mechanism. It has six contacts made from phosphor bronze, with gold plating for enhanced conductivity. The connector is compliant with RoHS standards, ensuring it meets environmental regulations. Electrical specifications include a maximum voltage rating of 5 V AC and a current rating of 0.5 A DC. The operating temperature range is from -55°C to +85°C, making it suitable for various applications. The connector has a contact resistance of 80 m,Ѷ maximum and an insulating resistance of 500 M,Ѷ minimum. It is rated for 5,000 cycles of durability, ensuring reliability over time. The product is packaged in a full reel format, containing 0.6K units per reel, which facilitates automated assembly processes. This connector is suitable for engineers looking for a reliable and compliant SIM card socket for their projects.
MEMORY SOCKET, SIM CARD, 6 POSITION, FULL REEL; Memory / Card Type:SIM; Insert & Eject Mechanism:Push-Push;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 67R9082 |
| Product Name | Memory Socket, Sim Card, 6 Position, Full Reel; Memory / Card Type Gct (Global Connector Technology) |