Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROMECHANICAL RELAYS
GLOBAL CONNECTOR TECHNOLOGY, INC.
RLP20-05H05MF2F -- POWER RELAYS, OVER 2 AMPS
Global Connector Technology, Inc.
Power Relays, Over 2 Amps
RLP20-05H05MF2F
Description
RELAY PCB MOUNTED TH 5V COIL 5A
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
RELAY PCB MOUNTED TH 5V COIL 5A
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2073-RLP20-05H05MF2F-ND
Power Relays, Over 2 Amps
2073-RLP20-05H05MF2F-ND
RELAY PCB MOUNTED TH 5V COIL 5A
RELAY PCB MOUNTED TH 5V COIL 5A
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electromechanical Relays
Product Number
2073-RLP20-05H05MF2F-ND
Product Name
Power Relays, Over 2 Amps
Relay Type
General
Mounting
PCBoard
Poles
Single Pole (SP)
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
MO2962-0000-1112 | 2-channel relay output, 24 V DC, M12, TwinSAFE, TwinSAFE Logic
View Details
Allen-Bradley / Rockwell Automation
Industrial Relay
700-CF040F
View Details
TE Connectivity
Electromechanical Relays & Contactors
1-1393118-0
Specs
Approvals
EU ELV Compliant; RoHS
Operating Temp
-49 to 158 F (-45 to 70 C)
DC Power
1.25 watts
View Details
3
suppliers
Altech Corp.
Safety Relays
56.OA03.2462
Specs
Mounting
Socket or Plug-in Style
Approvals
TÜV, CSA, UL, cUL
NO
1
View Details