Global Connector Technology, Inc. RF Antennas RFA-150-020

Description
SMA ANTENNA,WITH ELBOW, 2.4 - 7.
Request a Quote Datasheet
Description
SMA ANTENNA,WITH ELBOW, 2.4 - 7.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2073-RFA-150-020-ND - DigiKey
Thief River Falls, MN, United States
SMA ANTENNA,WITH ELBOW, 2.4 - 7.

SMA ANTENNA,WITH ELBOW, 2.4 - 7.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2073-RFA-150-020-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 2440.0 to 6530.0 MHz
Gain 3.83 dB
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
915MHz Screw Mount Cup Shape Antenna With RG174 Cable (L- 3Mtr) + SMA Male St. Connector - ET-915WPS-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 5 dB
View Details
Bilogical Antenna - Model SAS-521-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers