Global American, Inc. Global American, Inc. 1407662 Wallmount / Desk Mount Mini-ITX Server Chassis 1407662

Description
The 1407662 wall mountable/ desk mountable Mini-ITX chassis supports a wide variety of industrial mobile or desktop processor Mini-ITX motherboards and is made from durable electro galvanized, cold rolled steel. Measuring only W: 8.87 x D: 11.03 x H: 3.52 (W: 225 mm x D: 280 mm x H: 89.4 mm) makes this the perfect chassis in applications such as interactive clients, gaming, medical, POS, Digital Signage, Surveillance and industrial automation equipment. With its long term availability (5+ years from the date of inception), it is the perfect solution for all of your Mini-ITX industrial chassis requirements.
Description
The 1407662 wall mountable/ desk mountable Mini-ITX chassis supports a wide variety of industrial mobile or desktop processor Mini-ITX motherboards and is made from durable electro galvanized, cold rolled steel. Measuring only W: 8.87 x D: 11.03 x H: 3.52 (W: 225 mm x D: 280 mm x H: 89.4 mm) makes this the perfect chassis in applications such as interactive clients, gaming, medical, POS, Digital Signage, Surveillance and industrial automation equipment. With its long term availability (5+ years from the date of inception), it is the perfect solution for all of your Mini-ITX industrial chassis requirements.

Suppliers

Company
Product
Description
Supplier Links
Global American, Inc. 1407662 Wallmount / Desk Mount Mini-ITX Server Chassis - 1407662 - Global American, Inc.
Hudson, NH, USA
Global American, Inc. 1407662 Wallmount / Desk Mount Mini-ITX Server Chassis
1407662
Global American, Inc. 1407662 Wallmount / Desk Mount Mini-ITX Server Chassis 1407662
The 1407662 wall mountable/ desk mountable Mini-ITX chassis supports a wide variety of industrial mobile or desktop processor Mini-ITX motherboards and is made from durable electro galvanized, cold rolled steel. Measuring only W: 8.87 x D: 11.03 x H: 3.52 (W: 225 mm x D: 280 mm x H: 89.4 mm) makes this the perfect chassis in applications such as interactive clients, gaming, medical, POS, Digital Signage, Surveillance and industrial automation equipment. With its long term availability (5+ years from the date of inception), it is the perfect solution for all of your Mini-ITX industrial chassis requirements.

The 1407662 wall mountable/ desk mountable Mini-ITX chassis supports a wide variety of industrial mobile or desktop processor Mini-ITX motherboards and is made from durable electro galvanized, cold rolled steel. Measuring only W: 8.87 x D: 11.03 x H: 3.52 (W: 225 mm x D: 280 mm x H: 89.4 mm) makes this the perfect chassis in applications such as interactive clients, gaming, medical, POS, Digital Signage, Surveillance and industrial automation equipment.
With its long term availability (5+ years from the date of inception), it is the perfect solution for all of your Mini-ITX industrial chassis requirements.

Supplier's Site

Technical Specifications

  Global American, Inc.
Product Category Industrial Chassis and Card Cages
Product Number 1407662
Product Name Global American, Inc. 1407662 Wallmount / Desk Mount Mini-ITX Server Chassis
Product Type Chassis
Mounting Style Desktop; Wall-mounted
Height 3.52 inch (89.41 mm)
Width 8.87 inch (225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Desktop/Wallmount Chassis for MicroATX Motherboard - IPC-5122-00B - Advantech
Specs
Product Type Chassis
Form Factor ATX; microATX
Internal 3.5" Drive Bays 1
View Details
Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
AIC RMC4L2 4U 14-SLOT High Availability Industrial Rackmount Chassis for Full-Size SBC or ATX / E-ATX Motherboards - 1407610 - Global American, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Height 7 inch (178 mm)
View Details