The Micro-D Sub Connector, receptacle type, features 37 positions with solder cup terminations. It is part of the MWDM series by Glenair and is designed for use with #26 AWG or smaller wire, although it can also accommodate #24 AWG contacts for enhanced mechanical strength and reduced voltage drop. The connector shell is available in aluminum or stainless steel with various plating options, including cadmium and nickel. It has a current rating of 3 amps and can operate in temperatures ranging from -55°C to +150°C. The connector is constructed with high-performance materials, including a Liquid Crystal Polymer (LCP) insulator and gold-plated contacts, ensuring reliable performance in demanding applications. The product is RoHS compliant and suitable for various industrial and aerospace applications.
MICRO-D CONNECTORS - MICRO-D CONNECTORS
D149 - RECTANGULAR MICRO MINIATURE
MICRO-D SUB CONN, RCPT, 37POS/SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MWDM Series; No. of Contacts:37Contacts;
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MWDM2L-37SSB | MWDM2L-37SSB | 98AH3274 |
| Product Name | D-Sub Connectors | Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) | Micro-D Sub Conn, Rcpt, 37Pos/solder Cup; D Sub Connector Type Glenair |
| Connector Type | D-Sub Connector; Micro Connector and Nano Connector | Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty | D-Sub Connector |