Glenair, Inc. D Sub Connectors MWDM2L-37PCBRP-.110

Description
37w r/a through hole PCB micro D plug
Request a Quote Datasheet
Description
37w r/a through hole PCB micro D plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connectors - 6126619 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6126619
D Sub Connectors 6126619
37w r/a through hole PCB micro D plug

37w r/a through hole PCB micro D plug

Supplier's Site
D-Sub Connectors - MWDM2L-37PCBRP-.110 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
MWDM2L-37PCBRP-.110
D-Sub Connectors MWDM2L-37PCBRP-.110
MICRO-D CONNECTORS - MICRO-D CONNECTORS

MICRO-D CONNECTORS - MICRO-D CONNECTORS

Buy Now
Micro D-Sub Conn, Plug, 37P, R/a, Panel; No. Of Contacts Glenair - 24AC5120 - Newark, An Avnet Company
Chicago, IL, United States
Micro D-Sub Conn, Plug, 37P, R/a, Panel; No. Of Contacts Glenair
24AC5120
Micro D-Sub Conn, Plug, 37P, R/a, Panel; No. Of Contacts Glenair 24AC5120
MICRO D-SUB CONN, PLUG, 37P, R/A, PANEL; No. of Contacts:37Contacts; Gender:Plug; Product Range:MWDM-CBR Series; Contact Termination Type:Solder; Connector Mounting:Panel Mount, Through Hole Mount Right Angle; Contact Plating:Gold RoHS Compliant: No

MICRO D-SUB CONN, PLUG, 37P, R/A, PANEL; No. of Contacts:37Contacts; Gender:Plug; Product Range:MWDM-CBR Series; Contact Termination Type:Solder; Connector Mounting:Panel Mount, Through Hole Mount Right Angle; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet
Mwdm2L-37Pcbrp-.110 Glenair - 56AK3683 - Newark, An Avnet Company
Chicago, IL, United States
Mwdm2L-37Pcbrp-.110 Glenair
56AK3683
Mwdm2L-37Pcbrp-.110 Glenair 56AK3683
MWDM2L-37PCBRP-.110

MWDM2L-37PCBRP-.110

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6126619 MWDM2L-37PCBRP-.110 24AC5120 56AK3683
Product Name D Sub Connectors D-Sub Connectors Micro D-Sub Conn, Plug, 37P, R/a, Panel; No. Of Contacts Glenair Mwdm2L-37Pcbrp-.110 Glenair
Connector Type D-Sub Connector D-Sub Connector; Micro Connector and Nano Connector D-Sub Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
D-Sub, D-Shaped Connector Backshells, Hoods - 86553330BLF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry Straight; 180°
View Details
3 suppliers
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
SATA & Micro SATA - 1-1735413-2 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
3 suppliers