Glenair, Inc. D-Sub Connectors MWDM2L-37NSM

Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet
Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - MWDM2L-37NSM - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
MWDM2L-37NSM
D-Sub Connectors MWDM2L-37NSM
MICRO-D CONNECTORS - MICRO-D CONNECTORS

MICRO-D CONNECTORS - MICRO-D CONNECTORS

Buy Now
Micro-D Sub Conn, Plug, 37Pos/solder Cup; D Sub Connector Type Glenair - 98AH3261 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Sub Conn, Plug, 37Pos/solder Cup; D Sub Connector Type Glenair
98AH3261
Micro-D Sub Conn, Plug, 37Pos/solder Cup; D Sub Connector Type Glenair 98AH3261
MICRO-D SUB CONN, PLUG, 37POS/SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MWDM Series; No. of Contacts:37Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Beryllium Copper RoHS Compliant: Yes

MICRO-D SUB CONN, PLUG, 37POS/SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MWDM Series; No. of Contacts:37Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MWDM2L-37NSM 98AH3261
Product Name D-Sub Connectors Micro-D Sub Conn, Plug, 37Pos/solder Cup; D Sub Connector Type Glenair
Connector Type D-Sub Connector; Micro Connector and Nano Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
TNC Female Bulkhead Receptacle - 9316 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details