Glenair, Inc. Connector Backshell MS3057-6C

Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet
Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshell - MS3057-6C - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
MS3057-6C
Connector Backshell MS3057-6C
STRAIN RELIEF/CLAMPS

STRAIN RELIEF/CLAMPS

Buy Now
Circular Strain Relief, Size 14 & 14S, Aluminium; Connector Shell Size Glenair - 87W6424 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 14 & 14S, Aluminium; Connector Shell Size Glenair
87W6424
Circular Strain Relief, Size 14 & 14S, Aluminium; Connector Shell Size Glenair 87W6424
CIRCULAR STRAIN RELIEF, SIZE 14 & 14S, ALUMINIUM; Connector Shell Size:14; Cable Diameter Max:11.1mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-5015 Series; For Use With:Circular Connectors RoHS Compliant: NA

CIRCULAR STRAIN RELIEF, SIZE 14 & 14S, ALUMINIUM; Connector Shell Size:14; Cable Diameter Max:11.1mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-5015 Series; For Use With:Circular Connectors RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number MS3057-6C 87W6424
Product Name Connector Backshell Circular Strain Relief, Size 14 & 14S, Aluminium; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Gland, Straight; 3.5 to 10 mm; PG; PG11; 8 mm; 18.6 mm; Polyamide 6; Neoprene - 70075256 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.732 inch (18.6 mm)
View Details
Strain Relief Liquid Tight Flex - 85820210 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.197 inch (2 to 5 mm)
View Details