Glenair, Inc. Connector Backshell MS3057-4A

Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet
Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshell - MS3057-4A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
MS3057-4A
Connector Backshell MS3057-4A
STRAIN RELIEF/CLAMPS

STRAIN RELIEF/CLAMPS

Buy Now
Cable Clamp, Size 10Sl/12S/12, Aluminium; Connector Shell Size Glenair - 96AH5879 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 10Sl/12S/12, Aluminium; Connector Shell Size Glenair
96AH5879
Cable Clamp, Size 10Sl/12S/12, Aluminium; Connector Shell Size Glenair 96AH5879
CABLE CLAMP, SIZE 10SL/12S/12, ALUMINIUM; Connector Shell Size:10SL, 12S, 12; Cable Diameter Max:7.9mm; Strain Relief Material:Aluminum; Product Range:-; For Use With:MS ?V? Thread General Duty ?A? End Bell Circular Connectors

CABLE CLAMP, SIZE 10SL/12S/12, ALUMINIUM; Connector Shell Size:10SL, 12S, 12; Cable Diameter Max:7.9mm; Strain Relief Material:Aluminum; Product Range:-; For Use With:MS ?V? Thread General Duty ?A? End Bell Circular Connectors

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number MS3057-4A 96AH5879
Product Name Connector Backshell Cable Clamp, Size 10Sl/12S/12, Aluminium; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; PG; 36; 50 mm; 65 mm; 47 mm; Brass; Neoprene; Nickel - 70074599 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 47.000 inch (1194 mm)
View Details
Connector Strain Relief - 2267474-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826090 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details