Glenair, Inc. Connector Backshell MS3057-28A

Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet
Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshell - MS3057-28A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
MS3057-28A
Connector Backshell MS3057-28A
STRAIN RELIEF/CLAMPS

STRAIN RELIEF/CLAMPS

Buy Now
Circular Strain Relief, Size 40, Aluminium; Connector Shell Size Glenair - 87W6420 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 40, Aluminium; Connector Shell Size Glenair
87W6420
Circular Strain Relief, Size 40, Aluminium; Connector Shell Size Glenair 87W6420
CIRCULAR STRAIN RELIEF, SIZE 40, ALUMINIUM; Connector Shell Size:40; Cable Diameter Max:41.3mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-5015 Series; For Use With:Circular Connectors RoHS Compliant: NA

CIRCULAR STRAIN RELIEF, SIZE 40, ALUMINIUM; Connector Shell Size:40; Cable Diameter Max:41.3mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-5015 Series; For Use With:Circular Connectors RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number MS3057-28A 87W6420
Product Name Connector Backshell Circular Strain Relief, Size 40, Aluminium; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; PG; 21; 30 mm; 50 mm; 28.3 mm; Brass; Neoprene; Nickel - 70074596 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 28.300 inch (719 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 1-206062-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
Liquid Tight Strain Relief with Dome Nut - 85820770 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details