Glenair, Inc. Connector Backshell MS3057-16A

Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet
Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshell - MS3057-16A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
MS3057-16A
Connector Backshell MS3057-16A
STRAIN RELIEF/CLAMPS

STRAIN RELIEF/CLAMPS

Buy Now
Strain Relief, Size 24/28 , Aluminum; Connector Shell Size Glenair - 87W7619 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Size 24/28 , Aluminum; Connector Shell Size Glenair
87W7619
Strain Relief, Size 24/28 , Aluminum; Connector Shell Size Glenair 87W7619
STRAIN RELIEF, SIZE 24/28 , ALUMINUM; Connector Shell Size:24 / 28; Cable Diameter Max:23.8mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-5015 Series; For Use With:MIL-DTL-5015 Circular Connectors RoHS Compliant: NA

STRAIN RELIEF, SIZE 24/28 , ALUMINUM; Connector Shell Size:24 / 28; Cable Diameter Max:23.8mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-5015 Series; For Use With:MIL-DTL-5015 Circular Connectors RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number MS3057-16A 87W7619
Product Name Connector Backshell Strain Relief, Size 24/28 , Aluminum; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; Metric; M 25 x 1.5/21 Thread; Clamp range 9-18mm; Neoprene insert - 70074565 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.260 inch (32 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822250 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details