Glenair, Inc. Connector Backshell MS27291-601

Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet
Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector Backshell
MS27291-601
Connector Backshell MS27291-601
STRAIN RELIEF/CLAMPS

STRAIN RELIEF/CLAMPS

Buy Now
Cable Clamp, Size 22, Aluminium; Connector Shell Size Glenair - 21AJ9623 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 22, Aluminium; Connector Shell Size Glenair
21AJ9623
Cable Clamp, Size 22, Aluminium; Connector Shell Size Glenair 21AJ9623
CABLE CLAMP, SIZE 22, ALUMINIUM; Connector Shell Size:22; Cable Diameter Max:-; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:Class G Circular Connectors

CABLE CLAMP, SIZE 22, ALUMINIUM; Connector Shell Size:22; Cable Diameter Max:-; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:Class G Circular Connectors

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number MS27291-601 21AJ9623
Product Name Connector Backshell Cable Clamp, Size 22, Aluminium; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Gland; 2.5 mm to 8 mm; Polyamide 6; Neoprene; NPT 3/8 in.; 38 mm; 19 mm - 70075269 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 2.500 to 0.315 inch (63.5 to 8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825310 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.85 inch (47 mm)
View Details
Connector Strain Relief - 5748676-1 - TE Connectivity
Specs
Material Zinc
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details