Glenair, Inc. Connector Backshell MS27291-3

Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet
Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector Backshell
MS27291-3
Connector Backshell MS27291-3
STRAIN RELIEF/CLAMPS

STRAIN RELIEF/CLAMPS

Buy Now
Cable Clamp, Size 14, Aluminium; Connector Shell Size Glenair - 21AJ9618 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 14, Aluminium; Connector Shell Size Glenair
21AJ9618
Cable Clamp, Size 14, Aluminium; Connector Shell Size Glenair 21AJ9618
CABLE CLAMP, SIZE 14, ALUMINIUM; Connector Shell Size:14; Cable Diameter Max:-; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:Class R & F Circular Connectors

CABLE CLAMP, SIZE 14, ALUMINIUM; Connector Shell Size:14; Cable Diameter Max:-; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:Class R & F Circular Connectors

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number MS27291-3 21AJ9618
Product Name Connector Backshell Cable Clamp, Size 14, Aluminium; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Proof Liquid Tight Strain Relief - 85824620 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Connector Strain Relief - 201182-4 - TE Connectivity
Specs
Material Carbon Steel
Length 1.7 inch (43.26 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Gland, Cable; Metric; M 50 x 1.5; 60 mm; 67 mm; 50 mm; Polyamide 6; Neoprene - 70074570 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.969 inch (50 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details