Glenair, Inc. Circular Strain Relief, Size 20, Alum; Connector Shell Size Glenair MS27291-14

Description
CIRCULAR STRAIN RELIEF, SIZE 20, ALUM; Connector Shell Size:20; Cable Diameter Max:20.7mm; Strain Relief Material:Aluminium Alloy; Product Range:-; For Use With:MIL-DTL-26500 Series Circular Connectors
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 20, ALUM; Connector Shell Size:20; Cable Diameter Max:20.7mm; Strain Relief Material:Aluminium Alloy; Product Range:-; For Use With:MIL-DTL-26500 Series Circular Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 20, Alum; Connector Shell Size Glenair - 34AC1048 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 20, Alum; Connector Shell Size Glenair
34AC1048
Circular Strain Relief, Size 20, Alum; Connector Shell Size Glenair 34AC1048
CIRCULAR STRAIN RELIEF, SIZE 20, ALUM; Connector Shell Size:20; Cable Diameter Max:20.7mm; Strain Relief Material:Aluminium Alloy; Product Range:-; For Use With:MIL-DTL-26500 Series Circular Connectors

CIRCULAR STRAIN RELIEF, SIZE 20, ALUM; Connector Shell Size:20; Cable Diameter Max:20.7mm; Strain Relief Material:Aluminium Alloy; Product Range:-; For Use With:MIL-DTL-26500 Series Circular Connectors

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AC1048
Product Name Circular Strain Relief, Size 20, Alum; Connector Shell Size Glenair
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 107136 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details