Glenair, Inc. connector accessories MS25043-20DA

Description
PROTECTIVE COVERS - PROTECTIVE COVERS
Request a Quote
Description
PROTECTIVE COVERS - PROTECTIVE COVERS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Protective Cover, Size 20, Alum Alloy, part number 96AH4995, is designed for use with MIL-DTL-5015 series circular receptacle connectors. It features an aluminum alloy body, ensuring durability and resistance to environmental factors. This product is RoHS compliant, making it suitable for projects that require adherence to environmental regulations. The cover provides protection for connectors, helping to maintain their integrity and functionality in various applications.

Datasheet Summary
Powered by GS/AI

The Protective Cover, Size 20, Alum Alloy, part number 96AH4995, is designed for use with MIL-DTL-5015 series circular receptacle connectors. It features an aluminum alloy body, ensuring durability and resistance to environmental factors. This product is RoHS compliant, making it suitable for projects that require adherence to environmental regulations. The cover provides protection for connectors, helping to maintain their integrity and functionality in various applications.

Suppliers

Company
Product
Description
Supplier Links
connector accessories - MS25043-20DA - Powell Electronics, Inc.
Swedesboro, NJ, United States
connector accessories
MS25043-20DA
connector accessories MS25043-20DA
PROTECTIVE COVERS - PROTECTIVE COVERS

PROTECTIVE COVERS - PROTECTIVE COVERS

Buy Now
Protective Cover, Size 20, Alum Alloy; Accessory Type Glenair - 96AH4995 - Newark, An Avnet Company
Chicago, IL, United States
Protective Cover, Size 20, Alum Alloy; Accessory Type Glenair
96AH4995
Protective Cover, Size 20, Alum Alloy; Accessory Type Glenair 96AH4995
PROTECTIVE COVER, SIZE 20, ALUM ALLOY; Accessory Type:Protective Cover; For Use With:MIL-DTL-5015 Series Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: Yes

PROTECTIVE COVER, SIZE 20, ALUM ALLOY; Accessory Type:Protective Cover; For Use With:MIL-DTL-5015 Series Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers Electrical Connector Bases and Covers
Product Number MS25043-20DA 96AH4995
Product Name connector accessories Protective Cover, Size 20, Alum Alloy; Accessory Type Glenair
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 350 DUST COVER-RED-2 - 134G3 - Anderson Power Products
Specs
Type Cap
View Details
2 suppliers
Cover - 897-2003 - WAGO
Specs
Type Cap
Width 1.05 inch (26.6 mm)
Length 1.05 inch (26.6 mm)
View Details
2+24 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-02-24-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.46 inch (37.05 mm)
View Details