Glenair, Inc. Circular Clamp, Size 7, 17.5Mm; Connector Shell Size Glenair M85049/95-7A

Description
CIRCULAR CLAMP, SIZE 7, 17.5MM; Connector Shell Size:7; Cable Diameter Max:17.5mm; Strain Relief Material:Aluminum; Product Range:AS85049/95 Series; For Use With:Flange Mount Receptacle Circular Connectors; Accessory Type:Nut Plate RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CLAMP, SIZE 7, 17.5MM; Connector Shell Size:7; Cable Diameter Max:17.5mm; Strain Relief Material:Aluminum; Product Range:AS85049/95 Series; For Use With:Flange Mount Receptacle Circular Connectors; Accessory Type:Nut Plate RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Clamp, Size 7, 17.5Mm; Connector Shell Size Glenair - 97AH4918 - Newark, An Avnet Company
Chicago, IL, United States
Circular Clamp, Size 7, 17.5Mm; Connector Shell Size Glenair
97AH4918
Circular Clamp, Size 7, 17.5Mm; Connector Shell Size Glenair 97AH4918
CIRCULAR CLAMP, SIZE 7, 17.5MM; Connector Shell Size:7; Cable Diameter Max:17.5mm; Strain Relief Material:Aluminum; Product Range:AS85049/95 Series; For Use With:Flange Mount Receptacle Circular Connectors; Accessory Type:Nut Plate RoHS Compliant: Yes

CIRCULAR CLAMP, SIZE 7, 17.5MM; Connector Shell Size:7; Cable Diameter Max:17.5mm; Strain Relief Material:Aluminum; Product Range:AS85049/95 Series; For Use With:Flange Mount Receptacle Circular Connectors; Accessory Type:Nut Plate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 97AH4918
Product Name Circular Clamp, Size 7, 17.5Mm; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Liquid Tight Flex - 85820040 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Normal Profile Conduit POLYFLEX® - 1200160 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.591 inch (15 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details