Glenair, Inc. Connector Backshell M85049/49-2-8W

Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet
Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshell - M85049/49-2-8W - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
M85049/49-2-8W
Connector Backshell M85049/49-2-8W
STRAIN RELIEF/CLAMPS

STRAIN RELIEF/CLAMPS

Buy Now
Strain Relief Size 8/9 Aluminium; Connector Shell Size Glenair - 87W7598 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Size 8/9 Aluminium; Connector Shell Size Glenair
87W7598
Strain Relief Size 8/9 Aluminium; Connector Shell Size Glenair 87W7598
STRAIN RELIEF SIZE 8/9 ALUMINIUM; Connector Shell Size:8 / 9; Cable Diameter Max:5.9mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Shell Size 8/9 Connectors RoHS Compliant: No

STRAIN RELIEF SIZE 8/9 ALUMINIUM; Connector Shell Size:8 / 9; Cable Diameter Max:5.9mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Shell Size 8/9 Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number M85049/49-2-8W 87W7598
Product Name Connector Backshell Strain Relief Size 8/9 Aluminium; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Liquid Tight Flex - 85820141 - Interpower
Specs
Material Polyamide / Nylon®
Color Gray
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; Metric; M 63 x 1.5; 70 mm; 68 mm; 63 mm; Polyamide 6; Neoprene - 70074554 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 2.480 inch (63 mm)
View Details