Glenair, Inc. Connector Backshell M85049/47N22

Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet
Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshell - M85049/47N22 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
M85049/47N22
Connector Backshell M85049/47N22
STRAIN RELIEF/CLAMPS

STRAIN RELIEF/CLAMPS

Buy Now
Strain Relief, Size 22/23, Aluminium; Connector Shell Size Glenair - 87W7574 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Size 22/23, Aluminium; Connector Shell Size Glenair
87W7574
Strain Relief, Size 22/23, Aluminium; Connector Shell Size Glenair 87W7574
STRAIN RELIEF, SIZE 22/23, ALUMINIUM; Connector Shell Size:22 / 23; Cable Diameter Max:20.9mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: NA

STRAIN RELIEF, SIZE 22/23, ALUMINIUM; Connector Shell Size:22 / 23; Cable Diameter Max:20.9mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number M85049/47N22 87W7574
Product Name Connector Backshell Strain Relief, Size 22/23, Aluminium; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825130 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details
Gland, Cable; Metric; M 20 x 1.5/K/7; 24 mm; 88 mm; 20 mm; Polyamide 6 - 70074532 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details