STRAIN RELIEF, SIZE 20/22, ALUMINUM; PRODUCT RANGE:-; FOR USE WITH:MIL-DTL-5015 CIRCULAR CONNECTORS; CONNECTOR SHELL SIZE:20 / 22; STRAIN RELIEF MATERIAL:ALUMINIUM; CABLE DIAMETER MAX:19.1MM ROHS COMPLIANT: NO
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 27AC9818 |
| Product Name | Strain Relief, Size 20/22, Aluminum; Product Range Glenair |