Glenair, Inc. Backshell, Size 25 Circular Connector; Connector Shell Size Glenair M85049/1825W10

Description
BACKSHELL, SIZE 25 CIRCULAR CONNECTOR; Connector Shell Size:25; Cable Diameter Max:31.8mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV RoHS Compliant: No
Datasheet
Description
BACKSHELL, SIZE 25 CIRCULAR CONNECTOR; Connector Shell Size:25; Cable Diameter Max:31.8mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, Size 25 Circular Connector; Connector Shell Size Glenair - 87W6553 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Size 25 Circular Connector; Connector Shell Size Glenair
87W6553
Backshell, Size 25 Circular Connector; Connector Shell Size Glenair 87W6553
BACKSHELL, SIZE 25 CIRCULAR CONNECTOR; Connector Shell Size:25; Cable Diameter Max:31.8mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV RoHS Compliant: No

BACKSHELL, SIZE 25 CIRCULAR CONNECTOR; Connector Shell Size:25; Cable Diameter Max:31.8mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 87W6553
Product Name Backshell, Size 25 Circular Connector; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Normal Profile Conduit POLYFLEX® - 1200194 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.760 inch (19.3 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Connector Strain Relief - 2-747579-7 - TE Connectivity
Specs
Material Steel
Length 0.4398 inch (11.17 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825160 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details