Glenair, Inc. Contact, Socket, Crimp, 26-22Awg; Product Range Glenair M39029/84-452

Description
CONTACT, SOCKET, CRIMP, 26-22AWG; Product Range:M39029/84 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Glenair MIL-DTL-28840 Circular Connectors
Datasheet
Description
CONTACT, SOCKET, CRIMP, 26-22AWG; Product Range:M39029/84 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Glenair MIL-DTL-28840 Circular Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 26-22Awg; Product Range Glenair - 98AH3764 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 26-22Awg; Product Range Glenair
98AH3764
Contact, Socket, Crimp, 26-22Awg; Product Range Glenair 98AH3764
CONTACT, SOCKET, CRIMP, 26-22AWG; Product Range:M39029/84 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Glenair MIL-DTL-28840 Circular Connectors

CONTACT, SOCKET, CRIMP, 26-22AWG; Product Range:M39029/84 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Glenair MIL-DTL-28840 Circular Connectors

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 98AH3764
Product Name Contact, Socket, Crimp, 26-22Awg; Product Range Glenair
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-173630-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
National Bronze & Metals Inc.
Specs
Type Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature); Wire Coil
View Details