Glenair, Inc. D-Sub Contact, Pin, 24-20Awg, Crimp; Product Range Glenair M39029/64-369

Description
D-SUB CONTACT, PIN, 24-20AWG, CRIMP; Product Range:M39029 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Tristar MIL-DTL-24308 Series D-Sub Connectors RoHS Compliant: Yes
Datasheet
Description
D-SUB CONTACT, PIN, 24-20AWG, CRIMP; Product Range:M39029 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Tristar MIL-DTL-24308 Series D-Sub Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Contact, Pin, 24-20Awg, Crimp; Product Range Glenair - 02AJ4918 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Contact, Pin, 24-20Awg, Crimp; Product Range Glenair
02AJ4918
D-Sub Contact, Pin, 24-20Awg, Crimp; Product Range Glenair 02AJ4918
D-SUB CONTACT, PIN, 24-20AWG, CRIMP; Product Range:M39029 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Tristar MIL-DTL-24308 Series D-Sub Connectors RoHS Compliant: Yes

D-SUB CONTACT, PIN, 24-20AWG, CRIMP; Product Range:M39029 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Tristar MIL-DTL-24308 Series D-Sub Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 02AJ4918
Product Name D-Sub Contact, Pin, 24-20Awg, Crimp; Product Range Glenair
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
PLATINODE® Beakerglass Anodes - PLATINODE® Beakerglass Anodes - Umicore Metal Deposition Solutions
Specs
Type Anode / Anode Material
Applications Laboratory plating tests in standard beakers (e. g. for plating samples or small batches),
View Details
2 suppliers