Glenair, Inc. Connectors, Interconnects - Circular Connectors G1513A1212A3A

Description
Win Source Part Number: 1174521-G1513A1212A3 A Category: Connectors, Interconnects>Circul ar Connectors Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Glenair Other Names: 3937-G1513A1212A3A
Request a Quote
Description
Win Source Part Number: 1174521-G1513A1212A3 A Category: Connectors, Interconnects>Circul ar Connectors Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Glenair Other Names: 3937-G1513A1212A3A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1174521-G1513A1212A3A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1174521-G1513A1212A3A
Connectors, Interconnects - Circular Connectors 1174521-G1513A1212A3A
Win Source Part Number: 1174521-G1513A1212A3 A Category: Connectors, Interconnects>Circul ar Connectors Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Glenair Other Names: 3937-G1513A1212A3A

Win Source Part Number: 1174521-G1513A1212A3A
Category: Connectors, Interconnects>Circular Connectors
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: Glenair
Other Names: 3937-G1513A1212A3A

Buy Now
G1513A1212A3A Glenair - 29AJ9416 - Newark, An Avnet Company
Chicago, IL, United States
G1513A1212A3A Glenair
29AJ9416
G1513A1212A3A Glenair 29AJ9416
G1513A1212A3A

G1513A1212A3A

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1174521-G1513A1212A3A 29AJ9416
Product Name Connectors, Interconnects - Circular Connectors G1513A1212A3A Glenair
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222S50M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7926D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details