Altech Corp. Header; 15; 8 A; 125/300 V; 0.150 in.; 2.30 in.; Polyamide 6.6 36.415

Description
8 A , 125 V, 300 V , 0.150 in. Pin Spacing, Polyamide 6.6 , Header Miniature two piece, plug and header designs speed and simplify board and device replacement where space is limited. Horizontal and vertical Mini Headers offer different wire entry options and enhance plug accessibility. Closed end design helps prevent misplugging. Optional keying is available. STLZ1550 Header. 3.81 mm (0.150") pin spacing. 8 A, 300 V. Closed ends. 0.8 × 0.8 mm (0.032 × .032") square pins. Color: Green. Mate with AKZ1550 mini plug. Single Mold Construction Low Profile Design Standard Color: Green
Description
8 A , 125 V, 300 V , 0.150 in. Pin Spacing, Polyamide 6.6 , Header Miniature two piece, plug and header designs speed and simplify board and device replacement where space is limited. Horizontal and vertical Mini Headers offer different wire entry options and enhance plug accessibility. Closed end design helps prevent misplugging. Optional keying is available. STLZ1550 Header. 3.81 mm (0.150") pin spacing. 8 A, 300 V. Closed ends. 0.8 × 0.8 mm (0.032 × .032") square pins. Color: Green. Mate with AKZ1550 mini plug. Single Mold Construction Low Profile Design Standard Color: Green

Suppliers

Company
Product
Description
Supplier Links
Header; 15; 8 A; 125/300 V; 0.150 in.; 2.30 in.; Polyamide 6.6 - 70078489 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header; 15; 8 A; 125/300 V; 0.150 in.; 2.30 in.; Polyamide 6.6
70078489
Header; 15; 8 A; 125/300 V; 0.150 in.; 2.30 in.; Polyamide 6.6 70078489
8 A , 125 V, 300 V , 0.150 in. Pin Spacing, Polyamide 6.6 , Header Miniature two piece, plug and header designs speed and simplify board and device replacement where space is limited. Horizontal and vertical Mini Headers offer different wire entry options and enhance plug accessibility. Closed end design helps prevent misplugging. Optional keying is available. STLZ1550 Header. 3.81 mm (0.150") pin spacing. 8 A, 300 V. Closed ends. 0.8 × 0.8 mm (0.032 × .032") square pins. Color: Green. Mate with AKZ1550 mini plug. Single Mold Construction Low Profile Design Standard Color: Green

8 A , 125 V, 300 V , 0.150 in. Pin Spacing, Polyamide 6.6 , Header
Miniature two piece, plug and header designs speed and simplify board and device replacement where space is limited. Horizontal and vertical Mini Headers offer different wire entry options and enhance plug accessibility. Closed end design helps prevent misplugging. Optional keying is available.
STLZ1550 Header. 3.81 mm (0.150") pin spacing. 8 A, 300 V. Closed ends. 0.8 × 0.8 mm (0.032 × .032") square pins. Color: Green. Mate with AKZ1550 mini plug.

  • Single Mold Construction
  • Low Profile Design
  • Standard Color: Green
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70078489
Product Name Header; 15; 8 A; 125/300 V; 0.150 in.; 2.30 in.; Polyamide 6.6
Voltage Rating 125 to 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 2777.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
Din Rail, Channel - 2946-2002-2611/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers