Glenair, Inc. Strain Relief, Size J, Thermoplastic; Connector Shell Size Glenair 871H004BM25S

Description
STRAIN RELIEF, SIZE J, THERMOPLASTIC; Connector Shell Size:J; Cable Diameter Max:1.323"; Strain Relief Material:Thermoplast ic; Product Range:Swing-Arm Series; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors
Description
STRAIN RELIEF, SIZE J, THERMOPLASTIC; Connector Shell Size:J; Cable Diameter Max:1.323"; Strain Relief Material:Thermoplast ic; Product Range:Swing-Arm Series; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Size J, Thermoplastic; Connector Shell Size Glenair - 29AJ3674 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Size J, Thermoplastic; Connector Shell Size Glenair
29AJ3674
Strain Relief, Size J, Thermoplastic; Connector Shell Size Glenair 29AJ3674
STRAIN RELIEF, SIZE J, THERMOPLASTIC; Connector Shell Size:J; Cable Diameter Max:1.323"; Strain Relief Material:Thermoplast ic; Product Range:Swing-Arm Series; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors

STRAIN RELIEF, SIZE J, THERMOPLASTIC; Connector Shell Size:J; Cable Diameter Max:1.323"; Strain Relief Material:Thermoplastic; Product Range:Swing-Arm Series; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 29AJ3674
Product Name Strain Relief, Size J, Thermoplastic; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; NPT; 1 in.; 36 in.; 55 mm; 33.3 mm; Brass; Neoprene; Nickel - 70074611 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 33.300 inch (846 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820670 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details