Glenair, Inc. Circular Contact, Socket, 26Awg, Crimp; Product Range Glenair 858-046-02F

Description
CIRCULAR CONTACT, SOCKET, 26AWG, CRIMP; Product Range:El Ochito Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Wire Size AWG Min:-; For Use With:Glenair El Ochito 806 Series Connectors
Datasheet
Description
CIRCULAR CONTACT, SOCKET, 26AWG, CRIMP; Product Range:El Ochito Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Wire Size AWG Min:-; For Use With:Glenair El Ochito 806 Series Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, 26Awg, Crimp; Product Range Glenair - 57AK7380 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, 26Awg, Crimp; Product Range Glenair
57AK7380
Circular Contact, Socket, 26Awg, Crimp; Product Range Glenair 57AK7380
CIRCULAR CONTACT, SOCKET, 26AWG, CRIMP; Product Range:El Ochito Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Wire Size AWG Min:-; For Use With:Glenair El Ochito 806 Series Connectors

CIRCULAR CONTACT, SOCKET, 26AWG, CRIMP; Product Range:El Ochito Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Wire Size AWG Min:-; For Use With:Glenair El Ochito 806 Series Connectors

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 57AK7380
Product Name Circular Contact, Socket, 26Awg, Crimp; Product Range Glenair
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0630 inch (1.6 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
National Bronze & Metals Inc.
Specs
Type Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature); Plate
View Details