Glenair, Inc. Circular Contact, Pin, Crimp, 26Awg; Product Range Glenair 858-045-02F

Description
CIRCULAR CONTACT, PIN, CRIMP, 26AWG; Product Range:El Ochito 806 MIL-AERO Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts
Datasheet
Description
CIRCULAR CONTACT, PIN, CRIMP, 26AWG; Product Range:El Ochito 806 MIL-AERO Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, Crimp, 26Awg; Product Range Glenair - 57AK7379 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp, 26Awg; Product Range Glenair
57AK7379
Circular Contact, Pin, Crimp, 26Awg; Product Range Glenair 57AK7379
CIRCULAR CONTACT, PIN, CRIMP, 26AWG; Product Range:El Ochito 806 MIL-AERO Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts

CIRCULAR CONTACT, PIN, CRIMP, 26AWG; Product Range:El Ochito 806 MIL-AERO Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 57AK7379
Product Name Circular Contact, Pin, Crimp, 26Awg; Product Range Glenair
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details