Glenair, Inc. Socket Contact Glenair 858-006-02

Description
SOCKET CONTACT
Description
SOCKET CONTACT
Datasheet
Datasheet Summary
Powered by GS/AI

The Glenair El Ochito®24 Socket Contact (part number 55AK5610) is designed for high-speed data applications, particularly in military and aerospace environments. It operates effectively within a temperature range of -65°C to +175°C and supports frequencies from DC to 4 GHz, with a characteristic impedance of 100 ohms. The contact features a durable construction with a gold-plated copper alloy and is rated for 500 mating cycles. It provides robust dielectric withstanding voltages of 1000 Vrms between inner contacts and 500 Vrms between inner and outer contacts, ensuring reliable performance in harsh conditions. This socket contact is optimized for use with #24 AWG cables and is compatible with Glenair's Series 80 Mighty Mouse and Series 23 SuperNine® connectors. It incorporates a patented metal spline for improved signal integrity and is designed to achieve up to 50% weight savings compared to traditional quadrax contacts. The product is supplied as an unassembled kit, including necessary components for installation.

Datasheet Summary
Powered by GS/AI

The Glenair El Ochito®24 Socket Contact (part number 55AK5610) is designed for high-speed data applications, particularly in military and aerospace environments. It operates effectively within a temperature range of -65°C to +175°C and supports frequencies from DC to 4 GHz, with a characteristic impedance of 100 ohms. The contact features a durable construction with a gold-plated copper alloy and is rated for 500 mating cycles. It provides robust dielectric withstanding voltages of 1000 Vrms between inner contacts and 500 Vrms between inner and outer contacts, ensuring reliable performance in harsh conditions. This socket contact is optimized for use with #24 AWG cables and is compatible with Glenair's Series 80 Mighty Mouse and Series 23 SuperNine® connectors. It incorporates a patented metal spline for improved signal integrity and is designed to achieve up to 50% weight savings compared to traditional quadrax contacts. The product is supplied as an unassembled kit, including necessary components for installation.

Suppliers

Company
Product
Description
Supplier Links
Socket Contact Glenair - 55AK5610 - Newark, An Avnet Company
Chicago, IL, United States
Socket Contact Glenair
55AK5610
Socket Contact Glenair 55AK5610
SOCKET CONTACT

SOCKET CONTACT

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 55AK5610
Product Name Socket Contact Glenair
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2177908-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Erosion Electrodes - SPARKAL® - Plansee SE
Specs
Type EDM Electrode
Material Tungsten
Shape / Form Custom / Application Specific
View Details