Glenair, Inc. Heat Sinks 809S060-1

Description
SHRINK BOOTS - SHAPE MEMORY PRODUCTS
Request a Quote Datasheet
Description
SHRINK BOOTS - SHAPE MEMORY PRODUCTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 809S060-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Heat Sinks
809S060-1
Heat Sinks 809S060-1
SHRINK BOOTS - SHAPE MEMORY PRODUCTS

SHRINK BOOTS - SHAPE MEMORY PRODUCTS

Buy Now
Heat-Shrink Boot, 9.9Mm, Black; Shrink Ratio Glenair - 12AJ5187 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Boot, 9.9Mm, Black; Shrink Ratio Glenair
12AJ5187
Heat-Shrink Boot, 9.9Mm, Black; Shrink Ratio Glenair 12AJ5187
HEAT-SHRINK BOOT, 9.9MM, BLACK; Shrink Ratio:-; I.D. Supplied - Imperial:0.39"; I.D. Supplied - Metric:9.9mm; Shrink Tubing / Boot Colour:Black; I.D. Recovered Max - Imperial:0.079"; I.D. Recovered Max - Metric:2mm

HEAT-SHRINK BOOT, 9.9MM, BLACK; Shrink Ratio:-; I.D. Supplied - Imperial:0.39"; I.D. Supplied - Metric:9.9mm; Shrink Tubing / Boot Colour:Black; I.D. Recovered Max - Imperial:0.079"; I.D. Recovered Max - Metric:2mm

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 809S060-1 12AJ5187
Product Name Heat Sinks Heat-Shrink Boot, 9.9Mm, Black; Shrink Ratio Glenair
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-2.5MM-02-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
shrink tube - 021465-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details