Glenair, Inc. SHRINK BOOTS SHAPE MEMORY 809A060-1

Description
SHRINK BOOTS SHAPE MEMORY
Request a Quote
Description
SHRINK BOOTS SHAPE MEMORY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SHRINK BOOTS SHAPE MEMORY - 809A060-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
SHRINK BOOTS SHAPE MEMORY
809A060-1
SHRINK BOOTS SHAPE MEMORY 809A060-1
SHRINK BOOTS SHAPE MEMORY

SHRINK BOOTS SHAPE MEMORY

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Strain Reliefs
Product Number 809A060-1
Product Name SHRINK BOOTS SHAPE MEMORY
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Gland, Cable; Metric; M 25 x 1.5; 27 mm; 35 mm; 25 mm; Brass; Neoprene; Nickel - 70074618 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 25.000 inch (635 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826030 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Connector Strain Relief - 2-350378-1 - TE Connectivity
Specs
Material Flexible PVC
Length 0.4201 inch (10.67 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details