Glenair, Inc. Circular Conn, Rcpt, 41Pos, Jam Nut; Product Range Glenair 806-020-ME18-41PMA

Description
CIRC MGHTY MSE (80/60) - CIRCULAR MIGHTY
Request a Quote Datasheet
Description
CIRC MGHTY MSE (80/60) - CIRCULAR MIGHTY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CIRC MGHTY MSE (80/60) - CIRCULAR MIGHTY

CIRC MGHTY MSE (80/60) - CIRCULAR MIGHTY

Buy Now
Circular Conn, Rcpt, 41Pos, Jam Nut; Product Range Glenair - 29AJ3692 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 41Pos, Jam Nut; Product Range Glenair
29AJ3692
Circular Conn, Rcpt, 41Pos, Jam Nut; Product Range Glenair 29AJ3692
CIRCULAR CONN, RCPT, 41POS, JAM NUT; Product Range:806 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:Copper Alloy

CIRCULAR CONN, RCPT, 41POS, JAM NUT; Product Range:806 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 806-020-ME18-41PMA 29AJ3692
Product Name Circular Conn, Rcpt, 41Pos, Jam Nut; Product Range Glenair
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female to SMA Female, Adapter - SALE-9246 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
SMA Male To SMA Male Right Angled RF Adapter - ET-SMS-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5775 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details