Glenair, Inc. Rectangular Conn, R/a Plug, 66Pos, 4Row; No. Of Contacts Glenair 791-012SH-66MPFA

Description
RECTANGULAR CONN, R/A PLUG, 66POS, 4ROW; No. of Contacts:66Contacts; Product Range:791 Series; Connector Mounting:Panel Mount, Through Hole Mount Right Angle; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug
Datasheet
Description
RECTANGULAR CONN, R/A PLUG, 66POS, 4ROW; No. of Contacts:66Contacts; Product Range:791 Series; Connector Mounting:Panel Mount, Through Hole Mount Right Angle; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Conn, R/a Plug, 66Pos, 4Row; No. Of Contacts Glenair - 29AJ3660 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, R/a Plug, 66Pos, 4Row; No. Of Contacts Glenair
29AJ3660
Rectangular Conn, R/a Plug, 66Pos, 4Row; No. Of Contacts Glenair 29AJ3660
RECTANGULAR CONN, R/A PLUG, 66POS, 4ROW; No. of Contacts:66Contacts; Product Range:791 Series; Connector Mounting:Panel Mount, Through Hole Mount Right Angle; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug

RECTANGULAR CONN, R/A PLUG, 66POS, 4ROW; No. of Contacts:66Contacts; Product Range:791 Series; Connector Mounting:Panel Mount, Through Hole Mount Right Angle; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AJ3660
Product Name Rectangular Conn, R/a Plug, 66Pos, 4Row; No. Of Contacts Glenair
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details