Glenair, Inc. Rectangular Conn, Plug, 15Pos, 2Row; No. Of Contacts Glenair 791-003SD-15MS

Description
RECTANGULAR CONN, PLUG, 15POS, 2ROW; No. of Contacts:15Contacts; Product Range:791 Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Socket; Connector Shell Size:D
Datasheet
Description
RECTANGULAR CONN, PLUG, 15POS, 2ROW; No. of Contacts:15Contacts; Product Range:791 Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Socket; Connector Shell Size:D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Conn, Plug, 15Pos, 2Row; No. Of Contacts Glenair - 29AJ3658 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Plug, 15Pos, 2Row; No. Of Contacts Glenair
29AJ3658
Rectangular Conn, Plug, 15Pos, 2Row; No. Of Contacts Glenair 29AJ3658
RECTANGULAR CONN, PLUG, 15POS, 2ROW; No. of Contacts:15Contacts; Product Range:791 Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Socket; Connector Shell Size:D

RECTANGULAR CONN, PLUG, 15POS, 2ROW; No. of Contacts:15Contacts; Product Range:791 Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Socket; Connector Shell Size:D

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AJ3658
Product Name Rectangular Conn, Plug, 15Pos, 2Row; No. Of Contacts Glenair
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
RJ45 IP6X - NDHR5A4AK0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details