Glenair, Inc. Connectors, Interconnects - Circular Connectors - Accessories 667-475NF18T1J

Description
Win Source Part Number: 1023141-667-475NF18T 1J Category: Connectors, Interconnects>Circul ar Connectors - Accessories Package: Bulk Accessory Type: Cap (Cover), Protective Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Glenair Other Names: 3937-667-475NF18T1J
Request a Quote
Description
Win Source Part Number: 1023141-667-475NF18T 1J Category: Connectors, Interconnects>Circul ar Connectors - Accessories Package: Bulk Accessory Type: Cap (Cover), Protective Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Glenair Other Names: 3937-667-475NF18T1J
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Accessories - 1023141-667-475NF18T1J - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Accessories
1023141-667-475NF18T1J
Connectors, Interconnects - Circular Connectors - Accessories 1023141-667-475NF18T1J
Win Source Part Number: 1023141-667-475NF18T 1J Category: Connectors, Interconnects>Circul ar Connectors - Accessories Package: Bulk Accessory Type: Cap (Cover), Protective Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Glenair Other Names: 3937-667-475NF18T1J

Win Source Part Number: 1023141-667-475NF18T1J
Category: Connectors, Interconnects>Circular Connectors - Accessories
Package: Bulk
Accessory Type: Cap (Cover), Protective
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Glenair
Other Names: 3937-667-475NF18T1J

Buy Now
Connector Glenair - 10AJ8634 - Newark, An Avnet Company
Chicago, IL, United States
Connector Glenair
10AJ8634
Connector Glenair 10AJ8634
Connector

Connector

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1023141-667-475NF18T1J 10AJ8634
Product Name Connectors, Interconnects - Circular Connectors - Accessories Connector Glenair
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221T26F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 26
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - Q236D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details