Glenair, Inc. Connectors, Interconnects - Circular Connectors - Accessories 660-008M16S5-108

Description
Win Source Part Number: 981523-660-008M16S5- 108 Category: Connectors, Interconnects>Circul ar Connectors - Accessories Package: Bulk Accessory Type: Cap (Cover), Protective Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Glenair Other Names: 3937-660-008M16S5-10 8
Request a Quote
Description
Win Source Part Number: 981523-660-008M16S5- 108 Category: Connectors, Interconnects>Circul ar Connectors - Accessories Package: Bulk Accessory Type: Cap (Cover), Protective Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Glenair Other Names: 3937-660-008M16S5-10 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Accessories - 981523-660-008M16S5-108 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Accessories
981523-660-008M16S5-108
Connectors, Interconnects - Circular Connectors - Accessories 981523-660-008M16S5-108
Win Source Part Number: 981523-660-008M16S5- 108 Category: Connectors, Interconnects>Circul ar Connectors - Accessories Package: Bulk Accessory Type: Cap (Cover), Protective Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Glenair Other Names: 3937-660-008M16S5-10 8

Win Source Part Number: 981523-660-008M16S5-108
Category: Connectors, Interconnects>Circular Connectors - Accessories
Package: Bulk
Accessory Type: Cap (Cover), Protective
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Glenair
Other Names: 3937-660-008M16S5-108

Buy Now
Connector Glenair - 10AJ3016 - Newark, An Avnet Company
Chicago, IL, United States
Connector Glenair
10AJ3016
Connector Glenair 10AJ3016
Connector

Connector

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 981523-660-008M16S5-108 10AJ3016
Product Name Connectors, Interconnects - Circular Connectors - Accessories Connector Glenair
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Header; 5; 8 A; 125/300 V; 0.150 in.; 0.80 in.; Polyamide 6.6 - 70078482 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details