Glas-Col, LLC Metal Beaker Mantle 631

Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM metal beaker mantle heats safely and efficiently. Designed for straight walled flat bottom vessels.
Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM metal beaker mantle heats safely and efficiently. Designed for straight walled flat bottom vessels.

Suppliers

Company
Product
Description
Supplier Links
Metal Beaker Mantle - 631 - Glas-Col, LLC
Terre Haute, IN, USA
Metal Beaker Mantle
631
Metal Beaker Mantle 631
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM metal beaker mantle heats safely and efficiently. Designed for straight walled flat bottom vessels.

Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM metal beaker mantle heats safely and efficiently. Designed for straight walled flat bottom vessels.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 631
Product Name Metal Beaker Mantle
Configuration Mantle
Electrical Specs 230 V, Detachable 4' 3-Wire Cord
Flask 1200 ml (73.23 cubic inches)
Temperature Range ? to 400 C (? to 752 F)
Unlock Full Specs
to access all available technical data

Similar Products

BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 1000 ml (61.02 cubic inches)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Mantle/Control Package - 100D TM113PL - Glas-Col, LLC
Specs
Configuration Mantle and Controller
Electrical Specs 230 V, Detachable 4' 3-Wire Cord
Certifications CSA Certified
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 2000 ml (122 cubic inches)
View Details