Glas-Col, LLC Griffin Beak Mantle 613

Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM griffin beaker mantle concentrates the heat at the bottom so even small liquid volumes can be heated.
Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM griffin beaker mantle concentrates the heat at the bottom so even small liquid volumes can be heated.

Suppliers

Company
Product
Description
Supplier Links
Griffin Beak Mantle - 613 - Glas-Col, LLC
Terre Haute, IN, USA
Griffin Beak Mantle
613
Griffin Beak Mantle 613
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM griffin beaker mantle concentrates the heat at the bottom so even small liquid volumes can be heated.

Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM griffin beaker mantle concentrates the heat at the bottom so even small liquid volumes can be heated.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 613
Product Name Griffin Beak Mantle
Configuration Mantle
Electrical Specs 230 V, Detachable 4' 3-Wire Cord
Flask 800 ml (48.82 cubic inches)
Temperature Range ? to 400 C (? to 752 F)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Mantle/Control Package - 100D TM100PL - Glas-Col, LLC
Specs
Configuration Mantle and Controller
Electrical Specs 115 V, Detachable 4' 3-Wire Cord
Certifications CSA Certified
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 100 ml (6.1 cubic inches)
View Details
Low Profile Control - 104A PLSM212T - Glas-Col, LLC
Specs
Configuration Controller
Electrical Specs 15A 120 V, 3-Wire Ground and Line Cord
Power 1800 watts
View Details