Glas-Col, LLC Heated System 109A 11-80481

Description
Only the insert is heated on these systems. This promotes heat exchange and speeds evaporation.
Description
Only the insert is heated on these systems. This promotes heat exchange and speeds evaporation.

Suppliers

Company
Product
Description
Supplier Links
Heated System - 109A 11-80481 - Glas-Col, LLC
Terre Haute, IN, USA
Heated System
109A 11-80481
Heated System 109A 11-80481
Only the insert is heated on these systems. This promotes heat exchange and speeds evaporation.

Only the insert is heated on these systems. This promotes heat exchange and speeds evaporation.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Evaporators
Product Number 109A 11-80481
Product Name Heated System
Application Research & Development
Unlock Full Specs
to access all available technical data

Similar Products

IB-29510VET Vacuum Evaporator -  - JEOL USA, Inc.
Specs
Power Source Electric
View Details
EVAPOWAY Electric Condensate Evaporators - PTC Series - Backer-Springfield
Specs
Application Commercial Refrigeration, HVAC, and Vertical Transportation (elevators)
Evaporation Rate 0.1458 to 0.3333 GPH (0.1533 to 0.3505 ml/sec)
View Details
Digital Pulse Mixer - 099A DPM24E24 - Glas-Col, LLC
Specs
Application Research & Development
Type Pulsation
Power Source Nitrogen Gas
View Details