LandMark™005 IMU is our 0.6 cubic inch and featuring our low noise MEMS gyros and accelerometers that also offer exceptional bias in-run and bias over temperature. This low cost NON-ITAR MEMS Inertial Measurement Unit (IMU) provides internally temperature compensated RS422/RS485 output at up to 5000Hz data rate of delta velocity and delta theta. This Inertial Measurement Unit (IMU) features a small and light weight option at just 18 grams offering application versatility for users that have space constraints while still demanding outstanding performance enabled by its low noise gyros and accelerometers.
| Gladiator Technologies, Inc. | |
|---|---|
| Product Category | Inertial Measurement Units (IMU) |
| Product Number | LandMark™ 005 IMU |
| Product Name | Non-ITAR Inertial Measurement Unit (IMU) |