Gladiator Technologies, Inc. Datasheets for Inertial Measurement Units (IMU)
Inertial measurement units (IMUs) determine location via integrated gyroscopes and accelerometers that detect the distance and direction traveled over a period of time.
Inertial Measurement Units (IMU): Learn more
| Product Name | Notes |
|---|---|
| LandMark™005 IMU is our 0.6 cubic inch and featuring our low noise MEMS gyros and accelerometers that also offer exceptional bias in-run and bias over temperature. This low cost NON-ITAR... | |
| LandMark™007 IMU is the smallest IMU in its performance class. The unit features low noise gyros and accelerometers with exceptional bias in-run and bias over temperature performance in a small... | |
| LandMark™01 IMU is our 1 cubic inch and featuring our low noise MEMS gyros and accelerometers that also offer exceptional bias in-run and bias over temperature. This low cost NON-ITAR... | |
| The LandMark™60 IMU is our small mid-performance NON-ITAR MEMS IMU which offers low noise gyros with 0.003°/sec/vHz (250°/s) Angle Random Walk (ARW). The IMU offers mid-performance with 3°/hr in-run bias... | |
| The LandMark™65 IMU is our small mid-performance NON-ITAR MEMS IMU which offers low noise gyros with 0.0016°/sec/vHz (250°/s) Angle Random Walk (ARW). The IMU offers mid-performance with 5°/hr in-run bias... | |
| The MRM60 IMU is our small mid-performance NON-ITAR MEMS IMU which offers low noise gyros with 0.003°/sec/vHz (250°/s) Angle Random Walk (ARW). The IMU offers mid-performance with 3°/hr in-run bias... |