GL Communications, Inc. T3/E3 Record Playback Data Applications TT3020

Description
This software permits the user to transmit and / or capture any signal on T3 or E3 lines with GL's T3/E3 Analyzer. Typical applications include transmission or capture of prerecorded video files, traffic loading applications and protocol analysis. Files of any length can be transmitted and captured continuously (without loss) over T3/E3 line. Repeated transmission and capture of a single file is also possible. Features: From Memory and /or File Playback – In file playback, files of any length can be transmitted continuously (without loss). In memory playback, data to be transmitted (in HEX) with maximum size of 4 bytes Transmit flat binary file or user selected file over T3/E3 Transmit without any size constraint Playback over framed or unframed T3/E3 Continuous playback or single instance playback; Use Continuous File Transmission mode to transmit a file continuously over T3/E3 line Insert Single Error feature supports manual insertion of single error along with the data stream play back Byte offset is used to index into a file after the set number of bytes. Users may set the current offset in Mbytes or use the sliders for the same Send Idle Code at End of Playback option transmits the defined idle code byte when the file transmission reaches 100% (end of file) Statistics such as Underruns, MissedXfer, Skipped Bytes and Blocks can be observed Performance and Results pane for the selected port
Description
This software permits the user to transmit and / or capture any signal on T3 or E3 lines with GL's T3/E3 Analyzer. Typical applications include transmission or capture of prerecorded video files, traffic loading applications and protocol analysis. Files of any length can be transmitted and captured continuously (without loss) over T3/E3 line. Repeated transmission and capture of a single file is also possible. Features: From Memory and /or File Playback – In file playback, files of any length can be transmitted continuously (without loss). In memory playback, data to be transmitted (in HEX) with maximum size of 4 bytes Transmit flat binary file or user selected file over T3/E3 Transmit without any size constraint Playback over framed or unframed T3/E3 Continuous playback or single instance playback; Use Continuous File Transmission mode to transmit a file continuously over T3/E3 line Insert Single Error feature supports manual insertion of single error along with the data stream play back Byte offset is used to index into a file after the set number of bytes. Users may set the current offset in Mbytes or use the sliders for the same Send Idle Code at End of Playback option transmits the defined idle code byte when the file transmission reaches 100% (end of file) Statistics such as Underruns, MissedXfer, Skipped Bytes and Blocks can be observed Performance and Results pane for the selected port

Suppliers

Company
Product
Description
Supplier Links
T3/E3 Record Playback Data Applications - TT3020 - GL Communications, Inc.
Gaithersburg, MD, United States
T3/E3 Record Playback Data Applications
TT3020
T3/E3 Record Playback Data Applications TT3020
This software permits the user to transmit and / or capture any signal on T3 or E3 lines with GL's T3/E3 Analyzer. Typical applications include transmission or capture of prerecorded video files, traffic loading applications and protocol analysis. Files of any length can be transmitted and captured continuously (without loss) over T3/E3 line. Repeated transmission and capture of a single file is also possible. Features: From Memory and /or File Playback – In file playback, files of any length can be transmitted continuously (without loss). In memory playback, data to be transmitted (in HEX) with maximum size of 4 bytes Transmit flat binary file or user selected file over T3/E3 Transmit without any size constraint Playback over framed or unframed T3/E3 Continuous playback or single instance playback; Use Continuous File Transmission mode to transmit a file continuously over T3/E3 line Insert Single Error feature supports manual insertion of single error along with the data stream play back Byte offset is used to index into a file after the set number of bytes. Users may set the current offset in Mbytes or use the sliders for the same Send Idle Code at End of Playback option transmits the defined idle code byte when the file transmission reaches 100% (end of file) Statistics such as Underruns, MissedXfer, Skipped Bytes and Blocks can be observed Performance and Results pane for the selected port

This software permits the user to transmit and / or capture any signal on T3 or E3 lines with GL's T3/E3 Analyzer. Typical applications include transmission or capture of prerecorded video files, traffic loading applications and protocol analysis. Files of any length can be transmitted and captured continuously (without loss) over T3/E3 line. Repeated transmission and capture of a single file is also possible.

Features:

  • From Memory and /or File Playback – In file playback, files of any length can be transmitted continuously (without loss). In memory playback, data to be transmitted (in HEX) with maximum size of 4 bytes
  • Transmit flat binary file or user selected file over T3/E3
  • Transmit without any size constraint
  • Playback over framed or unframed T3/E3
  • Continuous playback or single instance playback; Use Continuous File Transmission mode to transmit a file continuously over T3/E3 line
  • Insert Single Error feature supports manual insertion of single error along with the data stream play back
  • Byte offset is used to index into a file after the set number of bytes. Users may set the current offset in Mbytes or use the sliders for the same
  • Send Idle Code at End of Playback option transmits the defined idle code byte when the file transmission reaches 100% (end of file)
  • Statistics such as Underruns, MissedXfer, Skipped Bytes and Blocks can be observed Performance and Results pane for the selected port
Supplier's Site

Technical Specifications

  GL Communications, Inc.
Product Category Network Test Equipment
Product Number TT3020
Product Name T3/E3 Record Playback Data Applications
Network Protocol E3, T3
Unlock Full Specs
to access all available technical data

Similar Products

Mesh Network Emulator, 4-Port, 0.35 - 6 GHz, 95 dB, 2U, SMA - ZTMN-0495AS - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 4
Port Type USB
View Details
Network Testers - 3019697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Cable tester; Cable tester
Port Type Idc ribbon
Standards and Certifications RoHS
View Details
PROFIBUS Diagnostics Suite -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Portable xDSL Tester - A0010005 - GAO Tek, Inc.
Specs
Equipment Type Network / LAN Analyzer
View Details