GL Communications, Inc. PacketScan HD™ Network Monitoring Appliance PKV120p

Description
Capturing and analyzing high volume calls is increasingly important to Wireless Carriers, Internet Service Providers, and Equipment vendors to ensure that quality of experience does not degrade with call intensity, volume, or protocol. Load and stress testing are important to verify stability of IP network and network elements pre- and post-deployment. This requires an advanced network monitoring appliance which can capture and analyze high volume calls with traffic. GL’s PacketScan™ HD is a high density multi-protocol 2U rack mounted Network Monitoring Appliance w/ 4x1GigE (PKV120) and w/2x10GigE (PKV122) (Includes PKV100 online for temporary audio codec support) network interface cards that can capture and process high volumes of communication protocols over IP and Wireless networks. PacketScan™ HD supports simultaneous capture and processing of high volume of simultaneous calls with bidirectional RTP traffic from 1 Gbps to 10 Gbps rate. Almost all VoIP and Wireless protocols over IP transport layer can be captured and decoded for troubleshooting network problems. PacketScan™ provides in-depth real-time and post-process data investigation with its Packet Data Analysis (PDA) feature. The PDA view assists in any comparisons that are to be made between the two RTP sessions. Packet Data Analysis (PDA) view displays call information in graphical format (Traffic Analyzer Call Quality Matrix- Summary View) as well as in tabular format (RTP Diagnostic - Detail View). For more details visit Packet Data Analysis. *Currently PDA feature is available only for SIP, H323, MEGACO, MGCP, GSMA, Skinny, and IuCS based calls. The PDA support for other protocols will be coming soon.PacketScan™ HD can work with NetSurveyorWeb™, a central monitoring system for a comprehensive view of network performance. It features rich graphics, ladder diagrams and CDRs (Call Detail Records). A web server is deployed in a central location along with an Oracle® database. A number of GL’s PacketScan™ HD probes and/or, PacketProbes™ are deployed in remote locations across the network to passively monitor VoIP traffic. For more capacity, PacketScan™ FB (Near-Realtime File Based Packet Processing Tool) will be offered in near future.
Description
Capturing and analyzing high volume calls is increasingly important to Wireless Carriers, Internet Service Providers, and Equipment vendors to ensure that quality of experience does not degrade with call intensity, volume, or protocol. Load and stress testing are important to verify stability of IP network and network elements pre- and post-deployment. This requires an advanced network monitoring appliance which can capture and analyze high volume calls with traffic. GL’s PacketScan™ HD is a high density multi-protocol 2U rack mounted Network Monitoring Appliance w/ 4x1GigE (PKV120) and w/2x10GigE (PKV122) (Includes PKV100 online for temporary audio codec support) network interface cards that can capture and process high volumes of communication protocols over IP and Wireless networks. PacketScan™ HD supports simultaneous capture and processing of high volume of simultaneous calls with bidirectional RTP traffic from 1 Gbps to 10 Gbps rate. Almost all VoIP and Wireless protocols over IP transport layer can be captured and decoded for troubleshooting network problems. PacketScan™ provides in-depth real-time and post-process data investigation with its Packet Data Analysis (PDA) feature. The PDA view assists in any comparisons that are to be made between the two RTP sessions. Packet Data Analysis (PDA) view displays call information in graphical format (Traffic Analyzer Call Quality Matrix- Summary View) as well as in tabular format (RTP Diagnostic - Detail View). For more details visit Packet Data Analysis. *Currently PDA feature is available only for SIP, H323, MEGACO, MGCP, GSMA, Skinny, and IuCS based calls. The PDA support for other protocols will be coming soon.PacketScan™ HD can work with NetSurveyorWeb™, a central monitoring system for a comprehensive view of network performance. It features rich graphics, ladder diagrams and CDRs (Call Detail Records). A web server is deployed in a central location along with an Oracle® database. A number of GL’s PacketScan™ HD probes and/or, PacketProbes™ are deployed in remote locations across the network to passively monitor VoIP traffic. For more capacity, PacketScan™ FB (Near-Realtime File Based Packet Processing Tool) will be offered in near future.
Datasheet
Datasheet Summary
Powered by GS/AI

PacketScan HD,Ñ¢ (PKV120p) is a portable high-density Ethernet monitoring appliance designed for capturing and analyzing high-speed network traffic. It features four 1 GigE network interface cards, enabling the monitoring of Ethernet traffic at rates up to 1 Gbps. The appliance supports a wide range of VoIP and wireless protocols, making it suitable for troubleshooting network issues. The PacketScan HD,Ñ¢ is equipped with a large storage capacity, customizable up to 240 TB, and utilizes NVMe SSD technology for high-speed data capture. It can handle up to 20,000 simultaneous calls with bidirectional RTP traffic, and its capabilities can be scaled for higher configurations to support up to 50,000 calls. This appliance includes advanced filtering options, allowing for hardware-level filtering to discard unwanted packets, as well as post-capture filtering for detailed analysis. It also supports various codecs and protocols, including SIP, H.323, and LTE, making it versatile for different network environments. The PacketScan HD,Ñ¢ can be integrated with additional software modules, such as the 5G Protocol Analyzer and TCP Analytics, to enhance its functionality. Overall, it is a robust solution for engineers needing to monitor and analyze high-volume network traffic efficiently.

Datasheet Summary
Powered by GS/AI

PacketScan HD,Ñ¢ (PKV120p) is a portable high-density Ethernet monitoring appliance designed for capturing and analyzing high-speed network traffic. It features four 1 GigE network interface cards, enabling the monitoring of Ethernet traffic at rates up to 1 Gbps. The appliance supports a wide range of VoIP and wireless protocols, making it suitable for troubleshooting network issues. The PacketScan HD,Ñ¢ is equipped with a large storage capacity, customizable up to 240 TB, and utilizes NVMe SSD technology for high-speed data capture. It can handle up to 20,000 simultaneous calls with bidirectional RTP traffic, and its capabilities can be scaled for higher configurations to support up to 50,000 calls. This appliance includes advanced filtering options, allowing for hardware-level filtering to discard unwanted packets, as well as post-capture filtering for detailed analysis. It also supports various codecs and protocols, including SIP, H.323, and LTE, making it versatile for different network environments. The PacketScan HD,Ñ¢ can be integrated with additional software modules, such as the 5G Protocol Analyzer and TCP Analytics, to enhance its functionality. Overall, it is a robust solution for engineers needing to monitor and analyze high-volume network traffic efficiently.

Suppliers

Company
Product
Description
Supplier Links
PacketScan HD™ Network Monitoring Appliance - PKV120p - GL Communications, Inc.
Gaithersburg, MD, United States
PacketScan HD™ Network Monitoring Appliance
PKV120p
PacketScan HD™ Network Monitoring Appliance PKV120p
Capturing and analyzing high volume calls is increasingly important to Wireless Carriers, Internet Service Providers, and Equipment vendors to ensure that quality of experience does not degrade with call intensity, volume, or protocol. Load and stress testing are important to verify stability of IP network and network elements pre- and post-deployment. This requires an advanced network monitoring appliance which can capture and analyze high volume calls with traffic. GL’s PacketScan™ HD is a high density multi-protocol 2U rack mounted Network Monitoring Appliance w/ 4x1GigE (PKV120) and w/2x10GigE (PKV122) (Includes PKV100 online for temporary audio codec support) network interface cards that can capture and process high volumes of communication protocols over IP and Wireless networks. PacketScan™ HD supports simultaneous capture and processing of high volume of simultaneous calls with bidirectional RTP traffic from 1 Gbps to 10 Gbps rate. Almost all VoIP and Wireless protocols over IP transport layer can be captured and decoded for troubleshooting network problems. PacketScan™ provides in-depth real-time and post-process data investigation with its Packet Data Analysis (PDA) feature. The PDA view assists in any comparisons that are to be made between the two RTP sessions. Packet Data Analysis (PDA) view displays call information in graphical format (Traffic Analyzer Call Quality Matrix- Summary View) as well as in tabular format (RTP Diagnostic - Detail View). For more details visit Packet Data Analysis. *Currently PDA feature is available only for SIP, H323, MEGACO, MGCP, GSMA, Skinny, and IuCS based calls. The PDA support for other protocols will be coming soon.PacketScan™ HD can work with NetSurveyorWeb™, a central monitoring system for a comprehensive view of network performance. It features rich graphics, ladder diagrams and CDRs (Call Detail Records). A web server is deployed in a central location along with an Oracle® database. A number of GL’s PacketScan™ HD probes and/or, PacketProbes™ are deployed in remote locations across the network to passively monitor VoIP traffic. For more capacity, PacketScan™ FB (Near-Realtime File Based Packet Processing Tool) will be offered in near future.

Capturing and analyzing high volume calls is increasingly important to Wireless Carriers, Internet Service Providers, and Equipment vendors to ensure that quality of experience does not degrade with call intensity, volume, or protocol. Load and stress testing are important to verify stability of IP network and network elements pre- and post-deployment. This requires an advanced network monitoring appliance which can capture and analyze high volume calls with traffic.

GL’s PacketScan™ HD is a high density multi-protocol 2U rack mounted Network Monitoring Appliance w/ 4x1GigE (PKV120) and w/2x10GigE (PKV122) (Includes PKV100 online for temporary audio codec support) network interface cards that can capture and process high volumes of communication protocols over IP and Wireless networks.

PacketScan™ HD supports simultaneous capture and processing of high volume of simultaneous calls with bidirectional RTP traffic from 1 Gbps to 10 Gbps rate. Almost all VoIP and Wireless protocols over IP transport layer can be captured and decoded for troubleshooting network problems.

PacketScan™ provides in-depth real-time and post-process data investigation with its Packet Data Analysis (PDA) feature. The PDA view assists in any comparisons that are to be made between the two RTP sessions. Packet Data Analysis (PDA) view displays call information in graphical format (Traffic Analyzer Call Quality Matrix- Summary View) as well as in tabular format (RTP Diagnostic - Detail View).

For more details visit Packet Data Analysis.

*Currently PDA feature is available only for SIP, H323, MEGACO, MGCP, GSMA, Skinny, and IuCS based calls. The PDA support for other protocols will be coming soon.PacketScan™ HD can work with NetSurveyorWeb™, a central monitoring system for a comprehensive view of network performance. It features rich graphics, ladder diagrams and CDRs (Call Detail Records). A web server is deployed in a central location along with an Oracle® database. A number of GL’s PacketScan™ HD probes and/or, PacketProbes™ are deployed in remote locations across the network to passively monitor VoIP traffic.

For more capacity, PacketScan™ FB (Near-Realtime File Based Packet Processing Tool) will be offered in near future.

Supplier's Site Datasheet

Technical Specifications

  GL Communications, Inc.
Product Category Network Test Equipment
Product Number PKV120p
Product Name PacketScan HD™ Network Monitoring Appliance
Equipment Type Network / LAN Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Network Testers - 2708010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Cable tester; Cable Tracer
Port Type RJ-45; RJ45, RJ12, RJ11
View Details
Mesh Network Emulator, 10-Port, 30 MHz - 2.5 GHz, 95 dB / 1W, 5U, N-type - ZTMN-1095A-N - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 10
Port Type USB
View Details
PROFIBUS Diagnostics Suite -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Network Simulator -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Network Protocol Fibre Channel
Form Factor Rackmount
View Details