GL Communications, Inc. MAPS™ SIP I Protocol Emulator PKS126

Description
VoIP networks predominantly use SIP to setup and tear down voice calls and increasingly for video and multimedia calls. PSTN networks predominantly use SS7 to do the same. PSTN SS7 signaling is quite different from SIP signaling and in many cases PSTN SS7 signaling may be richer than SIP. There may be no one-to-one correspondence between SIP signaling messages and SS7 signaling messages. Also, it may not be possible to enhance SIP to accommodate the additional features of SS7, and vice-a-versa. Another consideration, the mobile network is evolving to an all IP network; hence it is advantageous to transport voice using SIP with SS7 routing capabilities intact - thus the need for SIP to SS7 interworking. When a SIP-I is used to bridge the SS7 endpoints, the ISUP messages are carried (encapsulated) along with SIP signaling messages. GL’s Message Automation & Protocol Simulation™ (MAPS™) is an advanced protocol simulator/tester traffic generator for SIP-ISUP simulation over IP. MAPS™ SIP I can simulate SIP-ISUP signaling specification as defined by the ITU / IETF standards ITU-T Q.1912.5. MAPS™ product with SIP-I provides only the IP side of the Gateway at both ingress and/or egress depending on what one is trying to emulate. In general, MAPS™ is a powerful Protocol Test platform, supporting a wide range of protocols including TDM, IP, and Wireless infrastructure protocols. MAPS™ SIP I is designed for SIP-I Testing can simulate Signaling Gateway / Softswitch as a User Agents Client (UAC), which sends SIP requests with ISUP message and User Agent Server (UAS), receiving and returning SIP responses with proper ISUP message attached. The application is available as MAPS™ SIP I (Item # PKS126) The MAPS™ SIP I supports powerful tools like Message Editor, Script Editor and Profile Editor which allow new scenarios to be created or existing scenarios to be modified using SIP-I messages and parameters. It gives the flexibility of modifying any message so that we can easily duplicate the messages generated by any entity to resolve interoperability issues. With the purchase of RTP Core license (PKS102), MAPS™ SIP I supports transmission and detection of various RTP traffic such as, digits, voice file, single tone, dual tones, IVR, FAX*, and Video*. With regular RTP traffic, the maximum Simultaneous Calls up to 2500, and Calls per Second up to 250 is achievable. Almost all industry standard voice codec supported. GL’s MAPS™ SIP I is also available in High Density version (requires a special purpose network appliance and PKS109 RTP HD licenses). This is capable of high call intensity (hundreds of calls/sec) and high volume of sustained calls (tens of thousands of simultaneous calls/platform). ** Some of these traffic types requires additional licenses – contact GL for more information Also supports various traffic events simulation during the course of a call, which is listed below: Signaling Events Answer Call - Used to Accept the Call from DUT Place Call - Places the Call to other End by initiating the Invite Message. Terminate - Terminates the call using BYE Method RTP Traffic Events – digits, tones, files Send File, Receive File, Stop Send File Send Digits, Detect Digits, Stop Send Digits Send Test Tone, Detect Test Tone Send Tone, Detect Tone, Stop Send Tone GL also provides a Packet Analyzer for on-line capture and decode of the SIP signaling in real-time both during tests and as a stand-alone tracer for live systems. Main Features Simulates Signaling Gateway, Softswitch as UAC, UAS, in the network. Supports transmission and detection of RTP traffic - digits, voice file, single /dual tones Handles Retransmissions and remote Retransmissions. Supports both UDP and TCP. Generates and processes SIP-I valid and invalid messages. Fully integrated, complete test environment for SIP-I. Supports complete customization of call flow and messages. Supports scripted call generation and automated call reception. Supports message templates for each SIP-I message and customization of the field values. Facilitates defining variables for the various protocol fields of the selected SIP-I message type. Supported on Windows® XP or higher version operating systems.
Datasheet
Description
VoIP networks predominantly use SIP to setup and tear down voice calls and increasingly for video and multimedia calls. PSTN networks predominantly use SS7 to do the same. PSTN SS7 signaling is quite different from SIP signaling and in many cases PSTN SS7 signaling may be richer than SIP. There may be no one-to-one correspondence between SIP signaling messages and SS7 signaling messages. Also, it may not be possible to enhance SIP to accommodate the additional features of SS7, and vice-a-versa. Another consideration, the mobile network is evolving to an all IP network; hence it is advantageous to transport voice using SIP with SS7 routing capabilities intact - thus the need for SIP to SS7 interworking. When a SIP-I is used to bridge the SS7 endpoints, the ISUP messages are carried (encapsulated) along with SIP signaling messages. GL’s Message Automation & Protocol Simulation™ (MAPS™) is an advanced protocol simulator/tester traffic generator for SIP-ISUP simulation over IP. MAPS™ SIP I can simulate SIP-ISUP signaling specification as defined by the ITU / IETF standards ITU-T Q.1912.5. MAPS™ product with SIP-I provides only the IP side of the Gateway at both ingress and/or egress depending on what one is trying to emulate. In general, MAPS™ is a powerful Protocol Test platform, supporting a wide range of protocols including TDM, IP, and Wireless infrastructure protocols. MAPS™ SIP I is designed for SIP-I Testing can simulate Signaling Gateway / Softswitch as a User Agents Client (UAC), which sends SIP requests with ISUP message and User Agent Server (UAS), receiving and returning SIP responses with proper ISUP message attached. The application is available as MAPS™ SIP I (Item # PKS126) The MAPS™ SIP I supports powerful tools like Message Editor, Script Editor and Profile Editor which allow new scenarios to be created or existing scenarios to be modified using SIP-I messages and parameters. It gives the flexibility of modifying any message so that we can easily duplicate the messages generated by any entity to resolve interoperability issues. With the purchase of RTP Core license (PKS102), MAPS™ SIP I supports transmission and detection of various RTP traffic such as, digits, voice file, single tone, dual tones, IVR, FAX*, and Video*. With regular RTP traffic, the maximum Simultaneous Calls up to 2500, and Calls per Second up to 250 is achievable. Almost all industry standard voice codec supported. GL’s MAPS™ SIP I is also available in High Density version (requires a special purpose network appliance and PKS109 RTP HD licenses). This is capable of high call intensity (hundreds of calls/sec) and high volume of sustained calls (tens of thousands of simultaneous calls/platform). ** Some of these traffic types requires additional licenses – contact GL for more information Also supports various traffic events simulation during the course of a call, which is listed below: Signaling Events Answer Call - Used to Accept the Call from DUT Place Call - Places the Call to other End by initiating the Invite Message. Terminate - Terminates the call using BYE Method RTP Traffic Events – digits, tones, files Send File, Receive File, Stop Send File Send Digits, Detect Digits, Stop Send Digits Send Test Tone, Detect Test Tone Send Tone, Detect Tone, Stop Send Tone GL also provides a Packet Analyzer for on-line capture and decode of the SIP signaling in real-time both during tests and as a stand-alone tracer for live systems. Main Features Simulates Signaling Gateway, Softswitch as UAC, UAS, in the network. Supports transmission and detection of RTP traffic - digits, voice file, single /dual tones Handles Retransmissions and remote Retransmissions. Supports both UDP and TCP. Generates and processes SIP-I valid and invalid messages. Fully integrated, complete test environment for SIP-I. Supports complete customization of call flow and messages. Supports scripted call generation and automated call reception. Supports message templates for each SIP-I message and customization of the field values. Facilitates defining variables for the various protocol fields of the selected SIP-I message type. Supported on Windows® XP or higher version operating systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAPS™ SIP I Protocol Emulator - PKS126 - GL Communications, Inc.
Gaithersburg, MD, United States
MAPS™ SIP I Protocol Emulator
PKS126
MAPS™ SIP I Protocol Emulator PKS126
VoIP networks predominantly use SIP to setup and tear down voice calls and increasingly for video and multimedia calls. PSTN networks predominantly use SS7 to do the same. PSTN SS7 signaling is quite different from SIP signaling and in many cases PSTN SS7 signaling may be richer than SIP. There may be no one-to-one correspondence between SIP signaling messages and SS7 signaling messages. Also, it may not be possible to enhance SIP to accommodate the additional features of SS7, and vice-a-versa. Another consideration, the mobile network is evolving to an all IP network; hence it is advantageous to transport voice using SIP with SS7 routing capabilities intact - thus the need for SIP to SS7 interworking. When a SIP-I is used to bridge the SS7 endpoints, the ISUP messages are carried (encapsulated) along with SIP signaling messages. GL’s Message Automation & Protocol Simulation™ (MAPS™) is an advanced protocol simulator/tester traffic generator for SIP-ISUP simulation over IP. MAPS™ SIP I can simulate SIP-ISUP signaling specification as defined by the ITU / IETF standards ITU-T Q.1912.5. MAPS™ product with SIP-I provides only the IP side of the Gateway at both ingress and/or egress depending on what one is trying to emulate. In general, MAPS™ is a powerful Protocol Test platform, supporting a wide range of protocols including TDM, IP, and Wireless infrastructure protocols. MAPS™ SIP I is designed for SIP-I Testing can simulate Signaling Gateway / Softswitch as a User Agents Client (UAC), which sends SIP requests with ISUP message and User Agent Server (UAS), receiving and returning SIP responses with proper ISUP message attached. The application is available as MAPS™ SIP I (Item # PKS126) The MAPS™ SIP I supports powerful tools like Message Editor, Script Editor and Profile Editor which allow new scenarios to be created or existing scenarios to be modified using SIP-I messages and parameters. It gives the flexibility of modifying any message so that we can easily duplicate the messages generated by any entity to resolve interoperability issues. With the purchase of RTP Core license (PKS102), MAPS™ SIP I supports transmission and detection of various RTP traffic such as, digits, voice file, single tone, dual tones, IVR, FAX*, and Video*. With regular RTP traffic, the maximum Simultaneous Calls up to 2500, and Calls per Second up to 250 is achievable. Almost all industry standard voice codec supported. GL’s MAPS™ SIP I is also available in High Density version (requires a special purpose network appliance and PKS109 RTP HD licenses). This is capable of high call intensity (hundreds of calls/sec) and high volume of sustained calls (tens of thousands of simultaneous calls/platform). ** Some of these traffic types requires additional licenses – contact GL for more information Also supports various traffic events simulation during the course of a call, which is listed below: Signaling Events Answer Call - Used to Accept the Call from DUT Place Call - Places the Call to other End by initiating the Invite Message. Terminate - Terminates the call using BYE Method RTP Traffic Events – digits, tones, files Send File, Receive File, Stop Send File Send Digits, Detect Digits, Stop Send Digits Send Test Tone, Detect Test Tone Send Tone, Detect Tone, Stop Send Tone GL also provides a Packet Analyzer for on-line capture and decode of the SIP signaling in real-time both during tests and as a stand-alone tracer for live systems. Main Features Simulates Signaling Gateway, Softswitch as UAC, UAS, in the network. Supports transmission and detection of RTP traffic - digits, voice file, single /dual tones Handles Retransmissions and remote Retransmissions. Supports both UDP and TCP. Generates and processes SIP-I valid and invalid messages. Fully integrated, complete test environment for SIP-I. Supports complete customization of call flow and messages. Supports scripted call generation and automated call reception. Supports message templates for each SIP-I message and customization of the field values. Facilitates defining variables for the various protocol fields of the selected SIP-I message type. Supported on Windows® XP or higher version operating systems.

VoIP networks predominantly use SIP to setup and tear down voice calls and increasingly for video and multimedia calls. PSTN networks predominantly use SS7 to do the same. PSTN SS7 signaling is quite different from SIP signaling and in many cases PSTN SS7 signaling may be richer than SIP. There may be no one-to-one correspondence between SIP signaling messages and SS7 signaling messages. Also, it may not be possible to enhance SIP to accommodate the additional features of SS7, and vice-a-versa.

Another consideration, the mobile network is evolving to an all IP network; hence it is advantageous to transport voice using SIP with SS7 routing capabilities intact - thus the need for SIP to SS7 interworking. When a SIP-I is used to bridge the SS7 endpoints, the ISUP messages are carried (encapsulated) along with SIP signaling messages.

GL’s Message Automation & Protocol Simulation™ (MAPS™) is an advanced protocol simulator/tester traffic generator for SIP-ISUP simulation over IP. MAPS™ SIP I can simulate SIP-ISUP signaling specification as defined by the ITU / IETF standards ITU-T Q.1912.5.

MAPS™ product with SIP-I provides only the IP side of the Gateway at both ingress and/or egress depending on what one is trying to emulate. In general, MAPS™ is a powerful Protocol Test platform, supporting a wide range of protocols including TDM, IP, and Wireless infrastructure protocols.

MAPS™ SIP I is designed for SIP-I Testing can simulate Signaling Gateway / Softswitch as a User Agents Client (UAC), which sends SIP requests with ISUP message and User Agent Server (UAS), receiving and returning SIP responses with proper ISUP message attached.

The application is available as

  • MAPS™ SIP I (Item # PKS126)

The MAPS™ SIP I supports powerful tools like Message Editor, Script Editor and Profile Editor which allow new scenarios to be created or existing scenarios to be modified using SIP-I messages and parameters. It gives the flexibility of modifying any message so that we can easily duplicate the messages generated by any entity to resolve interoperability issues.

With the purchase of RTP Core license (PKS102), MAPS™ SIP I supports transmission and detection of various RTP traffic such as, digits, voice file, single tone, dual tones, IVR, FAX*, and Video*. With regular RTP traffic, the maximum Simultaneous Calls up to 2500, and Calls per Second up to 250 is achievable. Almost all industry standard voice codec supported.

GL’s MAPS™ SIP I is also available in High Density version (requires a special purpose network appliance and PKS109 RTP HD licenses). This is capable of high call intensity (hundreds of calls/sec) and high volume of sustained calls (tens of thousands of simultaneous calls/platform).

** Some of these traffic types requires additional licenses – contact GL for more information

Also supports various traffic events simulation during the course of a call, which is listed below:

Signaling Events

  • Answer Call - Used to Accept the Call from DUT
  • Place Call - Places the Call to other End by initiating the Invite Message.
  • Terminate - Terminates the call using BYE Method

RTP Traffic Events – digits, tones, files

  • Send File, Receive File, Stop Send File
  • Send Digits, Detect Digits, Stop Send Digits
  • Send Test Tone, Detect Test Tone
  • Send Tone, Detect Tone, Stop Send Tone

GL also provides a Packet Analyzer for on-line capture and decode of the SIP signaling in real-time both during tests and as a stand-alone tracer for live systems.

Main Features

  • Simulates Signaling Gateway, Softswitch as UAC, UAS, in the network.
  • Supports transmission and detection of RTP traffic - digits, voice file, single /dual tones
  • Handles Retransmissions and remote Retransmissions.
  • Supports both UDP and TCP.
  • Generates and processes SIP-I valid and invalid messages.
  • Fully integrated, complete test environment for SIP-I.
  • Supports complete customization of call flow and messages.
  • Supports scripted call generation and automated call reception.
  • Supports message templates for each SIP-I message and customization of the field values.
  • Facilitates defining variables for the various protocol fields of the selected SIP-I message type.
  • Supported on Windows® XP or higher version operating systems.
Supplier's Site Datasheet

Technical Specifications

  GL Communications, Inc.
Product Category Network Test Equipment
Product Number PKS126
Product Name MAPS™ SIP I Protocol Emulator
Network Protocol SIP
Unlock Full Specs
to access all available technical data

Similar Products

Mesh Network Emulator, 10-Port, 30 MHz - 2.5 GHz, 95 dB / 1W, 5U, N-type - ZTMN-1095A-N - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 10
Port Type USB
View Details
Network Testers - 468539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Tester
Port Type RJ-45; USB; USB Type C, USB Type-A, SFP, SD card slot, RJ45
Standards and Certifications RoHS
View Details
Analyzer IE -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Portable E1/Datacom Transmission Analyzer - A0020003 - GAO Tek, Inc.
Specs
Equipment Type Network / LAN Analyzer
View Details