Givens Engineering Inc. Square Type Bearing Block Series Model BB7

Description
The STD-BB ("Bearing Block") series of mounted bearings leverage the benefits of both pillow blocks and slewing bearings. Each bearing block features an integral shaft which is supported by a pair of sealed roller bearings. Each roller bearing is pressed into a lightweight aluminum housing. A removable shaft collar allows the bearings to be serviced should they ever need to be replaced.
Description
The STD-BB ("Bearing Block") series of mounted bearings leverage the benefits of both pillow blocks and slewing bearings. Each bearing block features an integral shaft which is supported by a pair of sealed roller bearings. Each roller bearing is pressed into a lightweight aluminum housing. A removable shaft collar allows the bearings to be serviced should they ever need to be replaced.

Suppliers

Company
Product
Description
Supplier Links
Square Type Bearing Block Series - Model BB7 - Givens Engineering Inc.
London, Ontario, Canada
Square Type Bearing Block Series
Model BB7
Square Type Bearing Block Series Model BB7
The STD-BB ("Bearing Block") series of mounted bearings leverage the benefits of both pillow blocks and slewing bearings. Each bearing block features an integral shaft which is supported by a pair of sealed roller bearings. Each roller bearing is pressed into a lightweight aluminum housing. A removable shaft collar allows the bearings to be serviced should they ever need to be replaced.

The STD-BB ("Bearing Block") series of mounted bearings leverage the benefits of both pillow blocks and slewing bearings. Each bearing block features an integral shaft which is supported by a pair of sealed roller bearings. Each roller bearing is pressed into a lightweight aluminum housing. A removable shaft collar allows the bearings to be serviced should they ever need to be replaced.

Technical Specifications

  Givens Engineering Inc.
Product Category Pillow Block Bearings
Product Number Model BB7
Product Name Square Type Bearing Block Series
Bearing Type Cylindrical Roller
Housing Aluminum
Length 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346975 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Stainless Steel; Stainless Steel
Length 8.11 inch (206 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH215 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
Bearing Stainless Steel
View Details
Thomson Flanged Type Super Smart Ball Bushing Twin Pillow Block SSUTFB16 - TSSUTFB-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3800 lbs (1723 kg)
View Details